EN
  • EN
  • DE

LTC4300-1IMS8#PBF

Part No LTC4300-1IMS8#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.1mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Win Source Part Number 1063557-LTC4300-1IMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4300-1IMS8#PBF CAD Model

Description

LTC4300-1IMS8#PBF - Hot-Swappable 2-Wire Bus Buffer

The LTC4300-1IMS8#PBF is a sophisticated integrated circuit from Linear Technology, designed to enhance the capabilities of 2-wire serial communication buses. This hot-swappable bus buffer allows devices to be inserted into or removed from a live backplane without disrupting the communication on the bus, making it an essential component for systems that require high reliability and uninterrupted service.

With its robust design, the LTC4300-1IMS8#PBF ensures that the data integrity on the I²C or SMBus is maintained, even during hot-swapping events. It incorporates a slew-rate-limited rise time buffer that minimizes the data corruption caused by noise and provides a more stable and reliable communication link. This feature is particularly important in complex systems where multiple devices communicate over the same bus.

The device comes in a compact 8-lead MSOP package, which is ideal for space-constrained applications. The LTC4300-1IMS8#PBF is also characterized by its strong drive capability, allowing it to support long bus lines and a large number of bus capacitance. This makes it an excellent choice for large-scale systems that span over extended physical areas or contain many bus-connected devices.

One of the key features of the LTC4300-1IMS8#PBF is its glitch-free operation. The device ensures that any voltage differences between the bus and the backplane are equalized before the bus connection is made, preventing any harmful glitches or spikes that could potentially damage connected devices or corrupt data. This level of protection is vital for preserving the integrity of sensitive electronic components and data transmissions.

Furthermore, the LTC4300-1IMS8#PBF offers a fail-safe feature that prevents the bus from being stuck in a low state, ensuring that the bus is freed up quickly in the event of a fault. This fail-safe mechanism enhances the overall robustness of the system and contributes to maintaining continuous operation.

In summary, the LTC4300-1IMS8#PBF from Linear Technology is a reliable, high-performance solution for systems requiring hot-swappable capabilities on 2-wire serial buses. Its slew-rate-limited rise time, glitch-free operation, and fail-safe features make it an indispensable component for maintaining uninterrupted communication and system integrity.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess