EN
  • EN
  • DE

AR0147ATSC00XUEG3-TRBR

Part No AR0147ATSC00XUEG3-TRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1MP 1/4 CIS SO  /  CMOS with Processor Image Sensor 1344H x 968V 3µm x 3µm 89-IBGA (8x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tape & Reel (TR)
Type CMOS with Processor
Pixel Size 3µm x 3µm
Active Pixel Array 1344H x 968V
Frames per Second 60
Voltage - Supply 1.14V ~ 1.26V
Package / Case 89-LFBGA
Supplier Device Package 89-IBGA (8x7)
Temperature Range - Operating -40°C ~ 110°C (TA)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 488-AR0147ATSC00XUEG3-TRBRTR
Standard Package 2,000
Win Source Part Number 1206556-AR0147ATSC00XUEG3-TRBR
Ultra Librarian 3D Model Ultra Librarian AR0147ATSC00XUEG3-TRBR CAD Model

Description

Introducing the AR0147ATSC00XUEG3-TRBR Image Sensor from ON Semiconductor

The AR0147ATSC00XUEG3-TRBR is a cutting-edge CMOS digital image sensor crafted by ON Semiconductor, a leading innovator in energy-efficient electronics. This sensor is designed to deliver superior image quality with its advanced pixel technology, making it an ideal choice for a wide range of applications, including industrial imaging, security, and automotive systems.

Key Features:

  • Pixel Size: The AR0147ATSC00XUEG3-TRBR features a 1/4-inch optical format with a 3.0 µm pixel size, providing high-resolution images with excellent detail.
  • Resolution: This sensor boasts a resolution of 1 Megapixel, capable of capturing images at 1280 x 800 pixels, ensuring crisp and clear visuals for various uses.
  • Frame Rate: With a high frame rate capability, it can capture fast-moving objects smoothly, making it perfect for applications that require dynamic imaging.
  • Dynamic Range: The sensor provides a wide dynamic range, which allows for the capture of scenes with high contrast, preserving details in both bright and dark areas.
  • Monochrome and Color Versions: The AR0147ATSC00XUEG3-TRBR is available in both monochrome and color versions, catering to different imaging needs and preferences.
  • Interface: It features a simple, yet robust digital interface for easy integration with a variety of systems.
  • Power Efficiency: Designed with energy efficiency in mind, this sensor helps to reduce power consumption in devices, contributing to longer battery life and reduced environmental impact.

Applications:

The versatility of the AR0147ATSC00XUEG3-TRBR allows it to be used in a plethora of applications. Its high resolution and frame rate make it suitable for advanced security systems where detail and speed are paramount. In the automotive industry, it can be utilized for driver assistance systems, providing critical visual information to both drivers and autonomous systems. For industrial purposes, this sensor is capable of precision inspection, enabling quality control at high speeds.

ON Semiconductor's commitment to excellence is evident in the AR0147ATSC00XUEG3-TRBR image sensor. It is designed to meet the rigorous demands of modern imaging applications, offering both performance and reliability. Whether for professional or consumer-level products, this sensor stands as a testament to ON Semiconductor's dedication to pushing the boundaries of imaging technology.

You May Also Be Interested in

ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798
Sony
Image Sensors, Camera RoHS
Lowest to $58.6467
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 17-CSP3
Lowest to $28.1531
OmniVision Technologies Inc
Lowest to $10.2264
OmniVision Technologies Inc
IMAGE SENSOR
Need more? Email Us
OmniVision Technologies Inc
SENSOR IMAGE SOC 5MP 63CSP3
Need more? Email Us
ON Semiconductor
SENSOR IMAGE VGA MONO 48-CLCC
Lowest to $16.1564
OmniVision Technologies Inc
low power, high-performance 5 megapixel CameraChip
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess