EN
  • EN
  • DE

DRV8256PRGER

Part No DRV8256PRGER
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 48V, 8A H-BRIDGE MOTOR DRIVERS W / Bipolar Motor Driver NMOS On/Off, PWM 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface On/Off, PWM
Technology NMOS
Applications DC Motors, Printer
Current - Output 5A
Voltage - Supply 4.5V ~ 48V
Voltage - Load 3.3V ~ 48V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number DRV8256
Other Names 296-DRV8256PRGERTR,296-DRV8256PRGERCT,296-DRV8256PRGERDKR
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253334-DRV8256PRGER
Ultra Librarian 3D Model Ultra Librarian DRV8256PRGER CAD Model

Description

Product Overview: DRV8256PRGER

The DRV8256PRGER is a high-performance, integrated motor driver from Texas Instruments (TI), designed to efficiently drive brushed DC motors and solenoids. This advanced driver IC is suitable for a wide range of applications, including consumer electronics, home appliances, office automation, and industrial equipment.

Key Features

  • Voltage Range: The DRV8256PRGER operates over a broad supply voltage range, accommodating various system voltage requirements.
  • Output Current: It is capable of delivering continuous output current, ensuring reliable performance for a variety of load conditions.
  • Protection Features: The device includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout (UVLO), enhancing system reliability and safety.
  • Control Interface: A simple and intuitive control interface allows for easy integration into system designs, providing flexibility in motor operation.
  • Package: The DRV8256PRGER comes in a compact package, making it suitable for space-constrained applications.

Applications

The versatility of the DRV8256PRGER makes it an ideal choice for a variety of applications, including:

  • Battery-powered toys
  • Robotic vacuum cleaners
  • Portable medical devices
  • Automated office machines like printers and scanners
  • Industrial automation systems

Benefits

Integrating the DRV8256PRGER into your design offers several advantages:

  • Reduces the need for external components, simplifying design and reducing overall system cost.
  • Enhances system performance through efficient power management and precise motor control.
  • Improves reliability and extends product lifespan with robust protection features.

Overall, the DRV8256PRGER from Texas Instruments is a highly efficient, reliable, and versatile motor driver solution that meets the demands of modern, high-performance applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Texas Instruments
DRIVER
Lowest to $5.4417

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6878 $51.1902
22+ $4.6670 $102.6740
34+ $4.5211 $153.7174
46+ $4.3753 $201.2638
60+ $4.2294 $253.7640
80+ $3.7919 $303.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess