Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver Bipolar Parallel 10-MFPS
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 80°C (TA)
Mounting Surface Mount
Package 10-LSOP (0.173", 4.40mm Width)
Case / Package 10-MFPS
Family Name LB1830
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 869-1220-1, 869-1220-2, LB1830MTLME, 869-1220-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922711-LB1830M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB1830M-TLM-E CAD Model

Description

ON Semiconductor LB1830M-TLM-E Motor Driver

The LB1830M-TLM-E from ON Semiconductor is a low-voltage, low-saturation, bidirectional motor driver IC that is designed to provide efficient driving solutions for small DC motors used in a wide range of applications. This integrated circuit is particularly suitable for portable devices due to its low operational voltage range and energy-efficient performance.

Key Features:

  • Operating Voltage: The LB1830M-TLM-E operates at a voltage range of 2.5V to 10V, making it an excellent choice for battery-operated devices where power conservation is crucial.
  • Output Current: It can deliver an output current of up to 400mA, which is sufficient for driving small motors in various applications.
  • Low Saturation Voltage: The device features a low saturation voltage, which reduces power loss and improves efficiency, thereby extending battery life in portable applications.
  • Output Transistor: The built-in output transistor is of the bipolar type, which ensures robust performance and reliability.
  • Bidirectional Control: With bidirectional control, the LB1830M-TLM-E can drive motors in both forward and reverse directions, offering flexibility in control for the user's application.
  • Package: The IC is available in a compact SOP-8 package, which is ideal for space-constrained designs.

Applications:

The ON Semiconductor LB1830M-TLM-E is versatile and can be used in a variety of applications, including:

  • Portable electronic devices
  • Small home appliances
  • Office automation equipment
  • Audio and visual equipment
  • Battery-powered toys
  • Healthcare devices

Overall, the LB1830M-TLM-E motor driver IC is a highly efficient solution for designers who require a reliable and energy-saving motor control for their low-voltage applications. Its ease of use and integration into various systems make it a popular choice among engineers and product designers alike.

You May Also Be Interested in

STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $11.9697
ECAD model for VNH7100ASTR
ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-20J
Need more? Email Us
ECAD model for LV8406T-MPB-E
Rohm Semiconductor
IC MTR DRV BIPOLAR 16-28V 25HSOP
Lowest to $65.1941
ECAD model for BD6393FP-E2
Maxim Integrated
IC MOTOR DRIVER TSOT
Need more? Email Us
ECAD model for MAX14677EZA+T
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
Lowest to $1.6541
ECAD model for BD62011FS-E2
Texas Instruments
IC MTR DRVR DC 6-95V 40WQFN / Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Lowest to $4.5485
ECAD model for DRV8353SRTAT
Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Need more? Email Us
ECAD model for ZXBM1017ST20TC
Texas Instruments
IC MTR DRV MULTPHAS 6-60V 32WQFN
Lowest to $2.8777
ECAD model for DRV8320HRTVR
Allegro MicroSystems, LLC
IC MOTOR DRIVER 3V-5.5V 8DFN
Lowest to $15.7658
ECAD model for A3903EEETR-T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5256 $68.6520
105+ $1.2518 $131.4390
165+ $1.2126 $200.0790
225+ $1.1735 $264.0375
290+ $1.1344 $328.9760
385+ $1.0171 $391.5835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,868 pieces
In Stock: 934 pieces Factory Stock: 934 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention