Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
The number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1265530-TCA9555DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA9555DBR CAD Model

Description

Texas Instruments TCA9555DBR: Low-Voltage 16-Bit I2C and SMBus I/O Expander

The TCA9555DBR is a robust, low-voltage 16-bit I/O expander from Texas Instruments designed to provide extended input/output capabilities to microcontrollers through the I2C and SMBus serial interfaces. This versatile component is particularly useful in applications where additional I/Os are needed or when interfacing with multiple devices is required, without increasing the microcontroller's workload or compromising performance.

Encased in a compact SSOP (Shrink Small Outline Package), the TCA9555DBR is optimized for space-constrained applications, offering a practical solution for system designers. The device operates over a broad power supply range of 1.65 to 5.5 volts, making it suitable for interfacing with both 3.3V and 5V systems, which adds to its versatility across different platforms and use cases.

One of the key features of the TCA9555DBR is its built-in level-shifting capability, which allows for seamless communication between devices operating at different voltage levels. This feature is particularly beneficial in multi-voltage systems, where maintaining signal integrity is crucial.

The TCA9555DBR boasts an impressive I/O expansion capability, allowing for 16 additional I/Os to be added to a system. These I/Os are configurable as either inputs or outputs, providing a high degree of flexibility for a variety of applications, including but not limited to, keyboard interfaces, industrial control, home automation, and system monitoring.

Furthermore, the TCA9555DBR supports both the I2C and SMBus protocols with a maximum clock frequency of 400 kHz, ensuring compatibility with a wide range of microcontrollers and allowing for easy integration into existing systems. The device also includes an interrupt output that can be configured to alert the host microcontroller when an input state changes, thereby reducing the need for continuous polling and enabling more efficient power management.

With its robust feature set and compatibility with various microcontroller interfaces, the TCA9555DBR is an excellent choice for designers looking to expand the I/O capabilities of their systems while maintaining a low power footprint and high data integrity.

You May Also Be Interested in

Maxim Integrated
I2C Interface 400kHz 5.5V Automotive 28-Pin SSOP / IC I/O EXPANDER I2C 28B 28SSOP
Lowest to $13.9522
ECAD model for MAX7300AAI+
Maxim Integrated
I2C Interface 400kHz 5.5V Automotive 24-Pin TSSOP / IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $4.6446
ECAD model for MAX7318AUG+
Maxim Integrated
I2C Interface 400kHz 5.5V Automotive 16-Pin QSOP / IC I/O EXPANDER I2C 8B 16QSOP
Lowest to $9.5799
ECAD model for MAX7321AEE+
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $4.0739
ECAD model for MAX7318AUG+T
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
ECAD model for MAX7329AWE+
Maxim Integrated
I2C Interface 400kHz 5.5V Automotive 24-Pin TQFN EP / IC I/O EXPANDER I2C QFN
Need more? Email Us
ECAD model for MAX7327AATG+
Maxim Integrated
I2C/SMBus Interface 400kHz 5.5V Automotive 16-Pin TQFN EP Tube / IC I/O EXPANDER I2C 8B 16TQFN
Lowest to $20.3866
ECAD model for MAX7310ATE+
Maxim Integrated
IC I/O EXPANDER I2C 8B 16QSOP
Lowest to $6.7924
ECAD model for MAX7321AEE+T
NXP / Nexperia
IC XPNDR 1MHZ I2C 32HUQFN / I/O Expander 24 I²C 1 MHz 32-HUQFN (5x5)
Lowest to $2.6794
ECAD model for PCAL6524HEHP

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7541 $52.7870
165+ $0.6187 $102.0855
255+ $0.5994 $152.8470
345+ $0.5800 $200.1000
450+ $0.5607 $252.3150
600+ $0.5027 $301.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention