Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Driven Configuration High-Side or Low-Side
Channel Type Synchronous
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Inverting
Rise / Fall Time (Typ) 22ns, 22ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP14A0901
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372525-MCP14A0901T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP14A0901T-E/SN CAD Model

Description

The MCP14A0901T-E/SN is a high-performance, power MOSFET driver from Microchip Technology, designed to complement power management and signal conditioning solutions in a wide range of applications. This driver is capable of delivering peak currents up to 9A, making it an ideal choice for driving large capacitive loads with high slew rates.

Encased in an 8-pin SOIC package, the MCP14A0901T-E/SN features a dual-inverting configuration that offers flexibility in control and design. It operates over a standard temperature range and is suitable for surface-mount technology (SMT), streamlining the manufacturing process and allowing for more compact circuit designs.

This driver is built to work with a supply voltage ranging from 4.5V to 18V, providing a wide operating range that accommodates various power requirements. Its fast propagation delays and short rise and fall times make it an excellent choice for high-speed switching applications. The MCP14A0901T-E/SN also includes protection features such as over-temperature protection and shoot-through protection, ensuring reliable operation under adverse conditions.

With its robust output drive and high-speed performance, the MCP14A0901T-E/SN is suitable for a variety of applications, including DC-DC converters, power supplies, motor controllers, and LED drivers. Its ability to interface with CMOS and TTL inputs also makes it versatile for integration into digital systems.

Microchip Technology's commitment to quality and reliability is evident in the MCP14A0901T-E/SN, making it a smart choice for designers looking for a driver that can deliver high power and precision in a compact footprint. Whether you're developing consumer electronics, automotive systems, or industrial controls, this MOSFET driver offers a balance of performance and efficiency to help you achieve your design goals.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and support documentation available from Microchip Technology.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $1.3355
ECAD model for UCC27201DRMT
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7265
ECAD model for DGD05463M10-13
Monolithic Power Systems Inc.
Half-Bridge Gate Driver IC 10-QFN (4x4)
Need more? Email Us
ECAD model for MP1924AHR-LF-P
IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDI409CI
Texas Instruments
DUAL PERIPHERAL DRIVERS
Lowest to $0.3443
ECAD model for SN75452BDRG4
Microchip Technology
6A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DRIVER 6A HS 8CDIP
Need more? Email Us
ECAD model for TC4420IJA
IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDN409CI
Infineon Technologies
DUAL LOW SIDE DRIVER | IC DVR LOW SIDE DUAL 8-SOIC
Lowest to $2.3265
ECAD model for IRS4427SPBF
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR MOSFET QUAD HI-SIDE 18DIP
Need more? Email Us
ECAD model for MAX621CPN

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention