Products specifications Report Issue?

Reference Date Code 05+
Reference case TSSOP30
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 716808-TPS5225PWP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS5225PWP CAD Model

Description

Overview of Texas Instruments TPS5225PWP

The Texas Instruments TPS5225PWP is a highly integrated power management IC designed for precision and efficiency in a wide range of applications. This versatile chip is an ideal solution for those looking to streamline their power supply design with a reliable and robust component.

Key Features

  • Dual-Channel Synchronous Step-Down Driver: The TPS5225PWP offers two independent channels capable of synchronous buck conversion, providing efficient power regulation with reduced heat dissipation.
  • Wide Input Voltage Range: With an input voltage range that accommodates various power sources, this IC is flexible for use in systems that require a broad range of input voltages.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, ensuring compatibility with a variety of loads.
  • Integrated MOSFETs: The inclusion of low on-resistance MOSFETs minimizes power loss and helps in achieving high efficiency across the operating range.
  • Thermal Protection: Built-in thermal shutdown functionality protects the device from overheating, enhancing the system's reliability and longevity.
  • Overcurrent Protection: The IC features overcurrent protection to safeguard both the power supply and the load from potential damage due to excessive current.

Applications

The TPS5225PWP is suitable for a variety of applications, including but not limited to:

  • Embedded Processing and FPGA Power Supplies
  • Networking and Telecommunication Equipment
  • Industrial Control Systems
  • Consumer Electronics

Package and Availability

The device is offered in a thermally enhanced 28-pin HTSSOP (PWP) package, ensuring efficient heat dissipation and compact design integration. The TPS5225PWP is available through Texas Instruments and authorized distributors, ensuring easy accessibility for designers and manufacturers.

In summary, the Texas Instruments TPS5225PWP stands out as a high-performance power management solution that combines functionality, efficiency, and protection features in a single chip, making it a top choice for designers looking to enhance their power supply systems.

You May Also Be Interested in

Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention