The DRV612PW is an integrated circuit designed by Texas Instruments to serve as a DirectPath™, 2-VRMS audio line driver. This high-performance device is engineered to provide a superior audio signal transmission solution for a wide range of consumer electronics, such as televisions, DVD players, gaming consoles, and home theater systems. Its main function is to drive a stereo audio signal to line-level outputs with high fidelity and low noise.
Key Features
- High-Quality Audio Performance: The DRV612PW is capable of delivering 2-VRMS into a 10kΩ load, ensuring a high-quality audio experience with minimal distortion and noise.
- DirectPath™ Technology: This technology eliminates the need for DC-blocking capacitors, thus reducing the component count and saving on PCB space and overall system cost.
- Wide Supply Voltage Range: Operating from a 4.5V to 5.5V supply voltage, the DRV612PW is versatile and can be used in various applications without the need for multiple power supplies.
- Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection, enhancing its reliability and durability.
- Integrated Pop & Click Suppression: The DRV612PW reduces pop and click noises that can occur during power-up or power-down, ensuring a smooth audio experience.
Applications
- Home Theater Systems
- Televisions
- DVD Players
- Gaming Consoles
- PC Sound Cards
Technical Specifications
- Package: TSSOP (PW)
- Number of Channels: 2
- Output Power: 2-VRMS
- THD+N: 0.0007% at 1 kHz
- SNR: 106 dB
Overall, the DRV612PW from Texas Instruments stands out as an excellent choice for designers looking to improve audio signal integrity in their applications. Its combination of high-quality audio performance, integrated features, and robust protection mechanisms makes it a reliable and efficient solution for driving line-level audio signals.