EN
  • EN
  • DE

TAS5631BDKDR

Part No TAS5631BDKDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 300-W STEREO / 600-W MONO PurePath HD DIGITAL-INPUT POWER STAGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PurePath HD
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 600W x 1 @ 2 Ohm; 300W x 2 @ 4 Ohm
Operating Supply Voltage 25 V ~ 52.5 V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range 0°C ~ 70°C (TA)
Manufacturer Package 44-HSSOP
Package 44-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 1264129-TAS5631BDKDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5631BDKDR CAD Model

Description

Introducing the TAS5631BDKDR by Texas Instruments

The TAS5631BDKDR, crafted by the renowned Texas Instruments, is a state-of-the-art audio amplifier that promises to deliver exceptional sound quality for a wide range of audio applications. This high-performance component is an integral part of Texas Instruments' PurePath™ HD technology, which ensures low distortion and high efficiency in sound systems.

Key Features and Benefits

  • High-Performance Audio: With an advanced closed-loop architecture, the TAS5631BDKDR provides a remarkable audio experience, characterized by low noise and minimal distortion, ensuring crystal-clear sound reproduction.
  • Power Efficiency: This Class-D amplifier is designed for efficiency, with a typical power efficiency of over 90%, reducing heat dissipation and power loss, making it ideal for energy-conscious applications.
  • Impressive Power Output: Capable of delivering up to 300W stereo output into 6-ohm speakers, or 600W into a single 3-ohm load in mono configuration, this amplifier can power even the most demanding speakers with ease.
  • Flexibility: The TAS5631BDKDR supports a wide range of supply voltages from 20V to 50V, providing flexibility in system design and ensuring compatibility with a variety of power sources.
  • Integrated Protection: It comes with a suite of protection features, including over-current, over-temperature, under-voltage, and DC protection, ensuring the longevity and reliability of both the amplifier and the speakers it drives.
  • Compact Design: Housed in a 44-pin HSSOP (Heat Sink Small Outline Package), the TAS5631BDKDR is designed for space-saving in your audio equipment, without compromising on power or sound quality.

Applications

The TAS5631BDKDR is versatile and can be utilized in a variety of audio applications. It's perfectly suited for:

  • High-definition televisions and soundbars
  • Home theater systems and A/V receivers
  • Professional audio equipment
  • Active loudspeakers and subwoofers
  • Mini and micro component systems

Whether you're designing a high-end home audio system or professional-grade sound equipment, the TAS5631BDKDR from Texas Instruments is a perfect choice that combines power, efficiency, and audio fidelity in a single package.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess