EN
  • EN
  • DE

MAX3232EIPWRQ1

Part No MAX3232EIPWRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC MULTICH RS232 DVR/RCV 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1067518-MAX3232EIPWRQ1
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian MAX3232EIPWRQ1 CAD Model

Description

Product Overview: MAX3232EIPWRQ1 from Texas Instruments

The MAX3232EIPWRQ1 is a remarkable interface IC from Texas Instruments, specifically designed for automotive and industrial applications that require robust communication capabilities. This device is part of the MAX3232 family, which is known for providing reliable serial communication by translating signals between a digital logic circuit and a standard RS-232 serial port.

Key Features

  • Automotive Qualified: This component is AEC-Q100 qualified, ensuring it meets the stringent requirements for automotive applications.
  • Wide Supply Voltage Range: The MAX3232EIPWRQ1 operates over a broad voltage range from 3.0V to 5.5V, making it versatile for various electrical environments.
  • Low-Power Consumption: It features a low-power shutdown mode, which significantly reduces power consumption when the device is not in active use, thereby conserving energy in battery-powered applications.
  • High Data Rate: The device supports data rates up to 1Mbps, allowing for high-speed data transmission which is essential for modern communication protocols.
  • Electrostatic Discharge (ESD) Protection: It comes with built-in ESD protection, which safeguards the device against electrostatic discharges, enhancing its durability and reliability in harsh environments.
  • Dual Charge Pump: The integrated dual charge pump circuitry enables the device to deliver true RS-232 performance from a single power supply, eliminating the need for additional power sources.

Applications

The MAX3232EIPWRQ1 is ideally suited for a wide range of applications that require a reliable interface for RS-232 communication. Its robust design makes it perfect for automotive systems, such as diagnostic interfaces and GPS navigation. It is also highly suitable for industrial automation, point-of-sale terminals, and any other systems that leverage RS-232 communication protocols.

Package and Quality

This device is offered in a TSSOP-16 package, which provides a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that the MAX3232EIPWRQ1 meets high manufacturing standards, providing consistent performance and reliability for critical communication systems.

In summary, the MAX3232EIPWRQ1 from Texas Instruments stands out as a robust, high-speed, and energy-efficient solution for RS-232 communication in automotive and industrial applications. Its combination of features and qualifications makes it an excellent choice for designers looking to incorporate a dependable serial interface into their systems.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4297 $50.0395
90+ $1.1731 $105.5790
135+ $1.1365 $153.4275
185+ $1.0998 $203.4630
240+ $1.0631 $255.1440
315+ $0.9532 $300.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,230 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess