EN
  • EN
  • DE

TPA0213DGQRG4

Part No TPA0213DGQRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels at Load 2W x 1 at 4Ohm; 90mW x 2 at 32Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Input Multiplexer, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 10-MSOP-PowerPad
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Family Part Number TPA0213
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1271757-TPA0213DGQRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA0213DGQRG4 CAD Model

Description

TPA0213DGQRG4 Audio Power Amplifier by Texas Instruments

The TPA0213DGQRG4 is a high-fidelity audio power amplifier from the renowned electronics manufacturer, Texas Instruments. This particular model is designed to meet the rigorous demands of modern audio applications, providing a perfect blend of power and performance in a compact package.

Key Features:

  • Output Power: The TPA0213DGQRG4 is capable of delivering 2.1W into a 3Ω load or 1.3W into an 8Ω load with less than 1% THD+N, ensuring clear and powerful audio performance.
  • Efficiency: With a high-efficiency rate, this amplifier minimizes power loss and heat generation, making it suitable for battery-powered devices.
  • Signal-to-Noise Ratio (SNR): It boasts an excellent SNR, which means less noise interference in the audio output, resulting in a cleaner sound.
  • Thermal and Short-Circuit Protection: The built-in thermal and short-circuit protection features safeguard the amplifier and connected components from potential damage.

Applications:

The TPA0213DGQRG4 is versatile and can be used in a variety of audio applications, including:

  • Portable and mobile audio devices
  • Desktop computers and laptops
  • Home entertainment systems
  • Active speakers and docking stations

Technical Specifications:

  • Package: The device comes in a PowerPAD™ MSOP package that enhances thermal performance and is suitable for space-constrained designs.
  • Supply Voltage: It operates over a wide supply voltage range from 2.5V to 5.5V, accommodating various power sources.
  • Amplifier Type: It is a Class-AB amplifier, which provides a good trade-off between efficiency and linearity.

The TPA0213DGQRG4 is a testament to Texas Instruments' commitment to providing high-quality audio solutions. It is designed not just for sound quality, but also for reliability and ease of integration into various audio systems. Whether for personal or professional use, this audio power amplifier is engineered to deliver exceptional audio experiences.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4757 $52.1355
36+ $2.8519 $102.6684
55+ $2.7628 $151.9540
75+ $2.6737 $200.5275
97+ $2.5845 $250.6965
130+ $2.3172 $301.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess