EN
  • EN
  • DE

TPA6166A2YFFR

Part No TPA6166A2YFFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC DIRECTPATH CLASSG AMP 25DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class G
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 30mW x 2 @ 16 Ohm
Supply Voltage - Operating 1.7 V to 1.9 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 25-DSBGA (2.46x2.46)
Dimension 25-UFBGA, DSBGA
Win Source Part Number 1111076-TPA6166A2YFFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6166A2YFFR CAD Model

Description

The TPA6166A2YFFR is a high-fidelity audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced audio solution is specifically crafted to deliver exceptional sound quality in a variety of consumer electronics applications, including mobile phones, tablets, laptops, and other portable audio devices.

At the heart of the TPA6166A2YFFR is a DirectPath™ headphone amplifier that provides a direct audio path with no DC blocking capacitors, ensuring a clean, pop-free startup and shutdown. This technology also contributes to the reduction of external component count, which simplifies the design and minimizes the PCB footprint.

The IC offers impressive audio performance with its wide bandwidth and low distortion characteristics. It can drive 25mW into a 32Ω load with a THD+N of less than 0.04%, ensuring high-quality audio reproduction that can satisfy even the most discerning audiophiles. Furthermore, the TPA6166A2YFFR has a low noise floor, which translates to a clearer and more detailed sound output.

Designed with power efficiency in mind, the TPA6166A2YFFR features an integrated charge pump that enables output rail-to-rail performance without the need for a split-rail power supply. This not only saves on additional components but also contributes to longer battery life in portable applications. The device operates over a wide power supply range from 2.5V to 5.5V, providing design flexibility to accommodate various system power schemes.

The TPA6166A2YFFR comes in a compact 1.3mm x 1.3mm, 9-ball WCSP (Wafer Chip Scale Package) that is ideal for space-constrained applications. Its small size does not compromise its robustness, as it is built to withstand ESD (Electrostatic Discharge) events, further enhancing its reliability.

In summary, Texas Instruments' TPA6166A2YFFR is a superior audio amplifier solution that offers excellent sound quality, high efficiency, and a minimalistic design footprint, making it a top choice for portable audio applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1825 $53.2125
105+ $0.9703 $101.8815
160+ $0.9400 $150.4000
220+ $0.9097 $200.1340
285+ $0.8793 $250.6005
385+ $0.7884 $303.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,311 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess