Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 72W x 4 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Operating Temperature Range -55°C ~ 150°C (TJ)
Manufacturer Package PowerSO-36
Package PowerSO-36 Exposed Top Pad
Win Source Part Number 1266247-TDA7563PDTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7563
Introduction Date April 20, 2008
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA7563PDTR CAD Model

Description

STMicroelectronics TDA7563PDTR Audio Amplifier

The TDA7563PDTR from STMicroelectronics is a high-performance, multifunctional audio power amplifier that is part of the ST's automotive audio amplifiers family. It is designed to deliver exceptional sound quality with high power efficiency, making it an ideal choice for automotive audio applications such as car radios and infotainment systems.

This advanced audio amplifier integrates a quad bridge configuration capable of driving speakers directly with up to 50W of continuous power per channel into a 4-ohm load. Its flexibility allows for a variety of speaker configurations, including dual-bridge or quad single-ended modes. The TDA7563PDTR is equipped with a range of features that enhance its performance and reliability in demanding automotive environments.

One of the standout features of the TDA7563PDTR is its built-in diagnostics capability, which enables the detection of possible faults in the speaker lines. This function is crucial for ensuring the safety and longevity of the audio system. Additionally, the amplifier includes a mute and standby function, which helps to reduce power consumption when the audio system is not in use.

The device also boasts an impressive signal-to-noise ratio (SNR) and very low distortion levels, ensuring a clear and powerful audio output. The TDA7563PDTR is designed with an advanced BCD (Bipolar CMOS DMOS) technology that allows for better efficiency and thermal performance. This technology, combined with an integrated heat sink, ensures that the amplifier operates within a safe temperature range, even at high output levels.

For ease of integration into automotive systems, the TDA7563PDTR comes in a 27-pin HSSOP package, which is designed to optimize PCB space and simplify the assembly process. The amplifier is also designed to withstand the harsh conditions typically found in automotive environments, including load dump voltage surges, and it is compliant with the most stringent automotive qualification standards.

In summary, the TDA7563PDTR audio power amplifier from STMicroelectronics offers a powerful, reliable, and feature-rich solution for high-quality audio amplification in automotive applications. Its advanced technology and integrated features make it a top choice for manufacturers looking to enhance the audio experience in modern vehicles.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $6.6716
ECAD model for MA12070P
SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II
Texas Instruments
2 W Stereo Class-D Audio Amplifier 48-HTSSOP -40 to 125
Need more? Email Us
ECAD model for TPA005D02DCA
Texas Instruments
Audio Amp Headphone 2-CH Stereo 0.07W Class-AB 8-Pin HVSSOP EP T/R
Lowest to $2.1020
ECAD model for TPA102DGNRG4
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $9.8526
ECAD model for 5263N24-U
Rohm Semiconductor
IC AMP CLASS D MONO 700MW 9VCSP
Need more? Email Us
ECAD model for BD5468GUL-E2
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0242PWPG4
National Semiconductor (TI)
AUDIO AMPLIFIER, 2 FUNC, PBGA16
Need more? Email Us
ECAD model for LM4928TLX/NOPB
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
ECAD model for LMV1099TLX/NOPB

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention