EN
  • EN
  • DE

DM3730CUS

Part No DM3730CUS
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 423FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series TMS320DM37x, DaVinci™
Package Tray
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting Surface Mount
Package 423-LFBGA, FCBGA
Case / Package 423-FCBGA (16x16)
Family Name DM3730
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number DM3730CUS-ND, -296-33270-5-ND, 296-33270-5
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868850-DM3730CUS
Ultra Librarian 3D Model Ultra Librarian DM3730CUS CAD Model

Description

The Texas Instruments DM3730CUS is a high-performance digital media processor based on the enhanced OMAP™ 3 architecture. This powerful processor integrates an ARM Cortex-A8 core with a TMS320C64x+™ DSP core, making it an ideal choice for a wide range of multimedia and industrial applications.

Key Features:

  • ARM Cortex-A8 Core: At the heart of the DM3730CUS lies an energy-efficient ARM Cortex-A8 processor that can run up to 1GHz, delivering the computational power necessary for intensive processing tasks.
  • TMS320C64x+ DSP: The inclusion of a TMS320C64x+ DSP (Digital Signal Processor) allows for enhanced audio and video processing capabilities, making it perfect for applications that require media encoding/decoding, signal processing, and real-time analytics.
  • Advanced Graphics Support: With an integrated POWERVR™ SGX Graphics Accelerator, the DM3730CUS provides robust 2D and 3D graphics performance, suitable for portable gaming devices, navigation systems, and user interfaces with rich visual effects.
  • High-Definition Video: The processor supports 720p and 1080p video encode/decode, offering high-definition video capabilities for portable media players, security cameras, and video conferencing systems.
  • Multiple Peripherals and Interfaces: The DM3730CUS comes with a variety of interfaces such as USB 2.0 OTG, Camera Interface, LCD controller, and more, providing flexibility for system designers to connect a wide range of peripherals.
  • Low Power Consumption: Designed with power efficiency in mind, the DM3730CUS is suitable for battery-powered devices, ensuring longer operation times without sacrificing performance.

Applications:

The DM3730CUS is versatile enough to be used in several types of applications including:

  • Portable Navigation Devices
  • Handheld Multimedia Devices
  • Industrial Control and Automation
  • Medical Imaging Devices
  • Home and Industrial Security Systems

With its combination of processing power, graphics capabilities, and low power consumption, the Texas Instruments DM3730CUS is a comprehensive solution for developers looking to create sophisticated devices that require robust multimedia features and high-speed performance.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8443 $71.8443
2+ $69.5992 $139.1984
3+ $67.3541 $202.0623
4+ $65.1089 $260.4356
6+ $58.3735 $350.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess