The SN65LVDS389DBTR is a high-performance, low-voltage differential signaling (LVDS) device from Texas Instruments, a globally recognized leader in the semiconductor industry.
- Voltage Range: from 3.0V to 3.6V
- Type: 3.3V differential line receiver
- Technology: implements the electrical characteristics of low-voltage differential signaling, also known as LVDS
- Data Rates: support data rates up to 400 Mbps
- Noise Immunity: excellent
- Feature: fail-safe feature that guarantees a high output state when the inputs are left open, shorted, or terminated but not driven
- Package: small-outline integrated circuit (SOIC) package
- Operating Temperature: from -40°C to 85°C
- Compliance: RoHS compliant