The TUSB1310AZAY is a high-performance, standalone SuperSpeed USB 3.0 transceiver from Texas Instruments. This device offers a versatile solution for applications requiring USB 3.0 connectivity, providing both excellent power efficiency and reliable data transfer.
Key Features
- SuperSpeed USB 3.0 Interface: The transceiver supports up to 5 Gbps data rate, enabling fast data transfer for a wide range of applications.
- Backward Compatibility: It is backward compatible with USB 2.0 and 1.1 standards, ensuring that it can be used with older USB devices.
- Integrated PHY: The TUSB1310AZAY includes an integrated Physical Layer (PHY) transceiver, which helps reduce design complexity and time to market.
- Low Power Consumption: Designed with energy efficiency in mind, this transceiver is suitable for battery-powered applications.
- Enhanced Signal Quality: Advanced features like transmit and receive equalization help to maintain signal integrity over long cable lengths.
- Flexible Interface: The device offers a PIPE (PHY Interface for the PCI Express) and ULPI (UTMI+ Low Pin Interface) interface options to connect with a variety of host controllers.
Applications
The TUSB1310AZAY is ideal for a broad range of applications, including:
- Desktop and laptop computers
- Docking stations
- Monitors and displays with USB hub functionality
- External storage devices
- Industrial control systems
Technical Specifications
At the core of the TUSB1310AZAY are its technical specifications that make it a robust choice for developers:
- Package: 175-ball BGA (ZAY)
- Temperature Range: -40°C to 85°C
For detailed technical information, datasheets, and support resources, you can visit the Texas Instruments website or contact their customer support team. The TUSB1310AZAY transceiver is a reliable and high-performing component that can be the cornerstone of your USB 3.0 enabled product designs.