EN
  • EN
  • DE

TMS320C31PQL60

Part No TMS320C31PQL60
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC 60 MHZ DSP 132-BQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Floating Point
Clock Rate 60MHz
Non-Volatile Memory External
On-Chip RAM 8.25kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 132-BQFP (24.54x24.54)
Win Source Part Number 055248-TMS320C31PQL60
Popularity Medium
Supply and Demand Status Limited
Quantity per package 36
Ultra Librarian 3D Model Ultra Librarian TMS320C31PQL60 CAD Model

Description

The Texas Instruments TMS320C31PQL60 is a high-performance digital signal processor (DSP) that is part of TI's TMS320C3x series. This DSP is designed to meet the rigorous demands of high-speed numeric processing applications, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics applications.

Key Features:

  • High-Speed Processing: With a 60 MHz clock speed, the TMS320C31PQL60 delivers rapid data processing capabilities for complex algorithms and real-time data analysis.
  • Large On-Chip Memory: It comes equipped with a large on-chip memory that includes a 4KB RAM and a 1KB dual-access RAM, allowing for efficient data storage and retrieval without the need for external memory components.
  • Precision Floating-Point Arithmetic: The device supports IEEE floating-point arithmetic standards, ensuring accurate and reliable calculations, which is critical for applications that demand high precision.
  • Flexible Peripheral Interface: It offers a variety of peripheral interfaces, including a host port interface, a serial port, and a test port, providing versatility in system design and connectivity options.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320C31PQL60 maintains low power consumption, which is essential for portable and battery-operated devices.

Applications:

The TMS320C31PQL60 is suitable for applications that require intensive numerical computations, such as:

  • Medical Imaging Systems
  • Digital Signal Processing
  • High-Performance Industrial Control
  • Telecommunications Infrastructure
  • Automotive Electronics
  • Robotics and Automation Systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the TMS320C31PQL60 is no exception. It is manufactured to the highest standards and is designed to perform reliably in the most demanding environments. With Texas Instruments' extensive support and documentation, designers and engineers can confidently integrate the TMS320C31PQL60 into their projects, ensuring a successful and robust final product.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess