EN
  • EN
  • DE

DAC60508ZCYZFR

Part No DAC60508ZCYZFR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Number of Bits 12
Number of D/A Converters 8
Settling Time 5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-UFBGA, DSBGA
Supplier Device Package 16-DSBGA
Mounting Type Surface Mount
Base Product Number DAC60508
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356928-DAC60508ZCYZFR
Ultra Librarian 3D Model Ultra Librarian DAC60508ZCYZFR CAD Model

Description

The DAC60508ZCYZFR is a cutting-edge precision digital-to-analog converter (DAC) developed by Texas Instruments, a leader in semiconductor technology. This product is part of TI's extensive DAC portfolio, designed to meet the stringent requirements of modern electronic systems.

Key Features

  • Resolution: The DAC60508ZCYZFR boasts an 8-bit resolution, providing fine granularity for a wide range of applications that require precise analog output.
  • Channels: It features eight independent output channels, enabling it to drive multiple analog signals simultaneously, which is ideal for complex systems that need to control various elements.
  • Interface: The device is equipped with a versatile I2C interface, ensuring easy integration with most microcontrollers and digital systems, facilitating rapid data transfer and simplifying system design.
  • Supply Voltage: Operating with a supply voltage range of 2.7V to 5.5V, the DAC60508ZCYZFR is highly adaptable to different power environments, making it suitable for both battery-powered and line-powered applications.
  • Package: Encased in a compact X2QFN package, it offers a space-saving solution for designs where board real estate is at a premium.
  • Temperature Range: This DAC operates over an extended temperature range, ensuring reliable performance across diverse operating conditions.

Applications

The DAC60508ZCYZFR is ideal for a multitude of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Industrial Process Control
  • Portable Instrumentation
  • Programmable Logic Controllers (PLCs)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the DAC60508ZCYZFR is no exception. Manufactured with the highest standards, this product is designed to deliver consistent performance and a long operational lifespan, ensuring customer satisfaction and trust in TI's advanced technology solutions.

You May Also Be Interested in

Texas Instruments
IC DAC 10BIT A-OUT 48VQFN
Lowest to $27.7492
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 40VQFN / 16 Bit Digital to Analog Converter 8 40-VQFN (6x6)
Lowest to $35.0479
Analog Devices Inc.
IC DAC 10BIT V-OUT 24SOIC / 10 Bit Digital to Analog Converter 2 24-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 8BIT V-OUT SOT23-5
Lowest to $3.1289
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Texas Instruments
IC DAC 8BIT A-OUT 16TSSOP / 8 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $5.8209
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0416 $56.0832
5+ $23.0085 $115.0425
7+ $22.2895 $156.0265
10+ $21.5705 $215.7050
12+ $20.8515 $250.2180
17+ $18.6944 $317.8048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess