EN
  • EN
  • DE

LTC2631CTS8-LZ12#TRMPBF

Part No LTC2631CTS8-LZ12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT TSOT23-8  /  12 Bit Digital to Analog Converter 1 TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.1µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating 0°C ~ 70°C
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting SMD (SMT)
Base Product Number LTC2631
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2631CTS8-LZ12#TRMPBFCT,-2735-LTC2631CTS8-LZ12#TRMPBFCT,-2735-LTC2631CTS8-LZ12#TRMPBFTR-ND,LTC2631CTS8-LZ12#TRMPBFDKR,-2735-LTC2631CTS8-LZ12#TRMPBFTR,LTC2631CTS8-LZ12#TRMPBF-ND,LTC2631CTS8-LZ12#TRMPBFTR
Standard Package 500
Win Source Part Number 1181707-LTC2631CTS8-LZ12#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2631CTS8-LZ12#TRMPBF CAD Model

Description

Product Overview: LTC2631CTS8-LZ12#TRMPBF from Analog Devices Inc.

The LTC2631CTS8-LZ12#TRMPBF is a high-precision digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This product is designed to provide reliable and accurate analog output based on digital input, making it an ideal solution for various applications that require precise control of voltage or current.

This particular model of the LTC2631 series comes in a compact TSOT-23 package, which is perfect for space-constrained applications. It features a 12-bit resolution, ensuring fine-grained control over the analog output. With a built-in precision reference, the DAC maintains stability and accuracy over a wide range of environmental conditions and power supply variations.

Key Features:

  • Resolution: The LTC2631CTS8-LZ12#TRMPBF offers a 12-bit resolution, providing detailed and precise control for your analog output needs.
  • Output Type: It features a rail-to-rail output, which allows the DAC to reach the full range of the power supply voltage, maximizing the dynamic range.
  • Reference: A built-in precision reference with low drift ensures consistent performance and reduces the need for external components.
  • Package: Housed in a small TSOT-23 package, it is optimized for space-saving on PCBs and is suitable for portable and miniaturized electronic designs.
  • Interface: The device supports an I2C-compatible serial interface, enabling easy communication with microcontrollers and other digital systems.
  • Power Efficiency: With its low power consumption, the LTC2631CTS8-LZ12#TRMPBF is ideal for battery-powered devices and power-sensitive applications.

Applications:

The versatility of the LTC2631CTS8-LZ12#TRMPBF makes it suitable for a wide array of applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Industrial process control
  • Automotive systems
  • Medical equipment
  • Communication systems

In summary, the LTC2631CTS8-LZ12#TRMPBF from Analog Devices Inc. is a compact, precise, and power-efficient DAC that offers excellent performance for a multitude of applications where accuracy and miniaturization are key. Its robust feature set and ease of integration make it a valuable component for designers looking to enhance the analog capabilities of their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5363 $55.3630
23+ $4.5426 $104.4798
35+ $4.4007 $154.0245
47+ $4.2587 $200.1589
61+ $4.1167 $251.1187
82+ $3.6909 $302.6538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess