EN
  • EN
  • DE

AD5691RBRMZ-RL7

Part No AD5691RBRMZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 10MSOP  /  12 Bit Digital to Analog Converter 1 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC+®
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 1
Settling Time 7µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number AD5691
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD5691RBRMZ-RL7DKR,505-AD5691RBRMZ-RL7TR,505-AD5691RBRMZ-RL7CT,AD5691RBRMZ-RL7-ND,-2735-AD5691RBRMZ-RL7CT
Standard Package 1,000
Win Source Part Number 1188120-AD5691RBRMZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5691RBRMZ-RL7 CAD Model

Description

AD5691RBRMZ-RL7 Digital-to-Analog Converter by Analog Devices Inc.

The AD5691RBRMZ-RL7 is a high-precision, low-power, 16-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in high-performance semiconductors. This compact and efficient DAC is part of the nanoDAC® series, designed for space-constrained applications that require high accuracy and minimal power consumption.

Key Features:

  • Resolution: 16-bit DAC for precise analog output.
  • Interface: I2C-compatible serial interface, supporting standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes.
  • Accuracy: On-chip precision output amplifier ensures high accuracy.
  • Power Supply: Single-supply operation from 2.7 V to 5.5 V.
  • Reference: On-chip, 2.5 V, 2 ppm/°C reference (enabled by default).
  • Power-Down Function: Multiple power-down functions for enhanced power savings.
  • Package: Compact 10-lead MSOP (Mini Small Outline Package).
  • Temperature Range: Specified performance from -40°C to +125°C.

Applications:

The AD5691RBRMZ-RL7 is ideal for a wide range of applications, including:

  • Process control
  • Data acquisition systems
  • Portable battery-powered devices
  • Digital gain and offset adjustment
  • Programmable voltage and current sources

With its robust feature set, the AD5691RBRMZ-RL7 is a versatile component that delivers high-performance DAC capabilities in a small footprint. Its integrated reference and output amplifier simplify design and reduce external component count, making it a preferred choice for engineers looking for an efficient, accurate, and reliable DAC solution.

Ordering Information:

For purchasing and further information regarding the AD5691RBRMZ-RL7, please contact Analog Devices Inc. or an authorized distributor. Ensure to verify the product specifications and compatibility with your application before placing an order.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2144 $57.5008
15+ $6.7400 $101.1000
23+ $6.5294 $150.1762
32+ $6.3188 $202.2016
41+ $6.1081 $250.4321
55+ $5.4763 $301.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess