EN
  • EN
  • DE

DAC81408RHAT

Part No DAC81408RHAT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 40VQFN / 16 Bit Digital to Analog Converter 8 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 8
Settling Time 12µs (Typ)
Output Type Voltage - Buffered
Differential Output Yes
Data Interface SPI, DSP
Reference Type Internal
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
INL/DNL (LSB) ±1, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Mounting SMD (SMT)
Base Product Number DAC81408
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53466-6,296-53466-1,296-53466-2
Standard Package 250
Win Source Part Number 1187718-DAC81408RHAT
Ultra Librarian 3D Model Ultra Librarian DAC81408RHAT CAD Model

Description

Texas Instruments DAC81408RHAT Octal, 16-bit Digital-to-Analog Converter

The DAC81408RHAT from Texas Instruments is a high-performance, octal-channel digital-to-analog converter (DAC) that is designed to meet the rigorous demands of industrial, communication, and high-end consumer applications. This 16-bit DAC offers exceptional accuracy and stability, making it an ideal choice for precise analog output requirements.

Each of the eight channels of the DAC81408RHAT operates independently and is capable of converting digital input signals into highly accurate analog voltage outputs. The device supports a wide range of supply voltages from 2.7V to 5.5V, allowing it to be used in various system designs without the need for additional power regulation. The flexible reference voltage input can be set to either an internal reference or an external source, providing further customization to meet specific application needs.

The DAC81408RHAT features a versatile interface that includes a 4-wire SPI-compatible serial interface, which enables easy communication with microcontrollers and digital signal processors. This interface is capable of operating at high speeds, ensuring rapid data transfer and reduced latency in critical applications. The device also includes a power-on reset to zero-scale or mid-scale, depending on the configuration, which simplifies power-up sequences and system calibration.

Designed for robust performance, the DAC81408RHAT includes a power-down feature that significantly reduces current consumption when the DAC is not in active use. This makes it suitable for battery-powered or energy-sensitive applications. Additionally, the device is equipped with a temperature range of -40°C to 125°C, making it reliable in extreme environmental conditions.

The compact 40-VQFN (6x6) package of the DAC81408RHAT ensures a minimal footprint on the PCB, which is critical for space-constrained designs. With its combination of high precision, multiple channels, and ease of integration, the DAC81408RHAT from Texas Instruments is a versatile component that enhances the performance of a wide array of electronic systems.

Whether it's for process control, data acquisition systems, or digital signal processing, the DAC81408RHAT delivers the accuracy and reliability that professionals expect from a leading semiconductor manufacturer like Texas Instruments.

You May Also Be Interested in

Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0479 $70.0958
4+ $28.7573 $115.0292
6+ $27.8586 $167.1516
8+ $26.9600 $215.6800
10+ $26.0613 $260.6130
13+ $23.3653 $303.7489
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess