EN
  • EN
  • DE

SX8636I05AULTRT

Part No SX8636I05AULTRT
Manufacturer Semtech Corporation
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH BUTTON CTLR 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel
Type Buttons
Proximity Detection Yes
Number of Inputs 8
LED Driver Channels 8
Interface I2C
Resolution 10 b
Supply Voltage (V) 2.7V ~ 3.6V
Supply Current 175μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-VFQFN
Supplier Device Package 28-QFN (4x4)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 720619-SX8636I05AULTRT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SX8636I05AULTRT CAD Model

Description

The Semtech Corporation SX8636I05AULTRT is a button controller with an I2C interface.

  • Inputs: 8
  • Proximity Detection: Yes
  • LED Driver Channels: 8
  • Supply Current: 175μA
  • Resolution: 10 b
  • Supplier Device Package: 28-QFN (4x4)
  • Operating Temperature Range: -40°C ~ 85°C
  • Supply Voltage: 2.7V ~ 3.6V
  • Suitable for: Integrated circuits

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 12CH 20VQFN
Need more? Email Us
Omron
IC TOUCH SENSOR 8CH 32QFP
Lowest to $38.5123
IDT, Integrated Device Technology Inc
IC TOUCH CTLR 8CH CAP 20VFQFPN
Lowest to $1.8399
NXP / Nexperia
IC PROXIMITY SWITCH 8CH 28TSSOP / Proximity Sensor Capacitive 2.5V to 5.5VDC Automotive 28-Pin TSSOP EP T/R
Lowest to $4.1804
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 7KEY 20VQFN
Lowest to $2.4942
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 48SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Microchip Technology
IC TOUCH SENSOR CAP 6CH 10DFN / 6-Channel Capacitive Touch Sensor
Lowest to $1.5672

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0390 $55.1950
12+ $9.0577 $108.6924
18+ $8.7746 $157.9428
24+ $8.4916 $203.7984
31+ $8.2085 $254.4635
41+ $7.3594 $301.7354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess