EN
  • EN
  • DE

AS6221-AWLT-S

Part No AS6221-AWLT-S
Manufacturer ams
Catalog Moisture Sensors, Humidity
Description AS6221-AWLT-S WLP LF T&R / Temperature Sensor Digital -40°C ~ 125°C 16 b 6-WLCSP (1.5x1.03)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr ams
Series AS6221
Package Tape & Reel
Sensor Type Digital
Sensing Temperature - Local -40°C ~ 125°C
Output Type I2C
Voltage - Supply 2V ~ 3.6V
Resolution 16 b
Features Standby Mode, Sleep Mode
Accuracy - Highest (Lowest) ±0.09°C
Test Condition 20°C ~ 42°C
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-UFBGA, WLCSP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 961-AS6221-AWLT-SDKR,505430040,961-AS6221-AWLT-STR,961-AS6221-AWLT-SCT
Standard Package 500
Win Source Part Number 1216157-AS6221-AWLT-S
Ultra Librarian 3D Model Ultra Librarian AS6221-AWLT-S CAD Model

Description

This ams AS6221-AWLT-S series electronic component with a Win Source Part Number of 1216157-AS6221-AWLT-S is a digital temperature sensor with an I2C output type.

  • Output Type: I2C
  • Sensing Temperature Range: -40°C to 125°C
  • Resolution: 16 b
  • Accuracy: ±0.09°C
  • Package: 6-UFBGA, WLCSP
  • Features: standby mode and sleep mode
  • Voltage Supply: 2V to 3.6V
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Omron
SENSOR HUMIDITY
Need more? Email Us
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 2%
Lowest to $8.7970
Aosong
±2%RH -40℃~+80℃ 0%RH~100%RH I2C SIP-4 Humidity, Moisture Sensors RoHS
Lowest to $2.0752
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
Texas Instruments
AUTOMOTIVE 0.5% RH DIGITAL HUMID
Lowest to $13.0971
Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V I2C 3% SIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,985 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess