EN
  • EN
  • DE

MAX5532EUA+

Part No MAX5532EUA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 8UMAX  /  12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Number of Bits 12
Number of D/A Converters 2
Settling Time 660µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 1.8V ~ 5.5V
Voltage - Supply, Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±4, ±0.2
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Mounting SMD (SMT)
Base Product Number MAX5532
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1193179-MAX5532EUA+
Ultra Librarian 3D Model Ultra Librarian MAX5532EUA+ CAD Model

Description

Maxim Integrated MAX5532EUA+ Digital-to-Analog Converter

The MAX5532EUA+ is a high-performance, low-power, 12-bit digital-to-analog converter (DAC) from Maxim Integrated that delivers exceptional accuracy and stability. Designed for precision applications, this compact DAC is housed in a space-saving 8-pin µMAX package, making it an ideal choice for space-constrained applications.

With its 12-bit resolution, the MAX5532EUA+ provides fine granularity, allowing for precise control of analog outputs. This makes it suitable for a wide range of applications, including process control systems, data acquisition systems, digital gain and offset adjustment, and programmable voltage and current sources.

The MAX5532EUA+ operates from a single +2.7V to +5.5V supply, which contributes to its low power consumption, making it well-suited for battery-powered devices and portable equipment. Its power-down feature further conserves energy by reducing current consumption to just 1µA when the device is not in active use.

Communication with the MAX5532EUA+ is accomplished via a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, allowing for easy integration into existing digital systems. This interface enables the device to receive 16-bit serial input data, which includes the 12-bit DAC data and control bits for added functionality.

The device boasts a fast settling time, ensuring quick response to changes in input data. This characteristic is crucial for applications that require rapid adjustments to the output voltage. Additionally, the MAX5532EUA+ features a buffered output that can drive 5kΩ loads in parallel with 100pF, providing robust performance in a variety of load conditions.

For applications demanding high precision and reliability, the MAX5532EUA+ also includes an internal precision reference that maintains a stable output voltage over time and temperature variations. This internal reference simplifies the design process by eliminating the need for external reference components.

In summary, the Maxim Integrated MAX5532EUA+ DAC is a versatile, reliable, and easy-to-use solution for a multitude of applications requiring precise digital-to-analog conversion. Its combination of high resolution, low power consumption, and compact form factor makes it an excellent choice for designers looking to enhance the performance of their analog systems.

You May Also Be Interested in

Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2264 $60.6792
7+ $16.5960 $116.1720
10+ $16.0774 $160.7740
13+ $15.5587 $202.2631
17+ $15.0401 $255.6817
23+ $13.4843 $310.1389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess