EN
  • EN
  • DE

ADA4571BRZ

Part No ADA4571BRZ
Manufacturer Analog Devices Inc.
Catalog Position Sensors - Angle, Linear Position Measuring
Description Integrated AMR Angle Sensor and Signal Conditioner | SENSOR ANGLE 180DEG SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube
For Measuring Angle
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 180° (±90°), Continuous
Output Analog Voltage
Output Signal Cosine, Sine
Actuator Type External Magnet, Not Included
Supply Voltage (V) 2.7V ~ 5.5V
Mounting Style SMD
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADA4571
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1139444-ADA4571BRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4571BRZ CAD Model

Description

Product Overview: ADA4571BRZ by Analog Devices Inc.

The ADA4571BRZ is a high-performance, anisotropic magnetoresistive (AMR) angle sensor from the renowned manufacturer Analog Devices Inc. This sensor is designed to accurately detect the angular position of a magnetic field parallel to the surface of the chip, making it an ideal choice for a wide range of applications such as industrial automation, robotics, and automotive systems.

With its robust design, the ADA4571BRZ is capable of providing precise and reliable measurements even in harsh environmental conditions. It operates over a wide temperature range and is resistant to common industrial disturbances such as vibration and shock.

Key Features:

  • High Accuracy: The ADA4571BRZ offers excellent accuracy and linearity, ensuring precise angle measurements for critical applications.
  • Integrated Signal Conditioning: This sensor includes on-chip signal conditioning, which simplifies the design process by reducing the need for external components.
  • Wide Temperature Range: It operates effectively across a broad temperature range, making it suitable for use in diverse environments.
  • Durable: Designed with a robust package, the ADA4571BRZ is built to withstand tough industrial conditions.
  • Easy to Use: The sensor provides a straightforward analog output that can be easily interfaced with microcontrollers and other electronics.

Applications:

  • Rotary encoders
  • Motor control and feedback systems
  • Industrial automation
  • Robotics
  • Automotive position sensing

The ADA4571BRZ comes in a compact package, which makes it easy to integrate into existing systems without requiring a lot of space. Its reliable performance and ease of use have made it a popular choice among engineers and designers looking for a dependable angle sensing solution.

Whether you are developing a new industrial automation system or upgrading an existing one, the ADA4571BRZ from Analog Devices Inc. is a sensor that offers the accuracy, durability, and reliability needed to get the job done right.

You May Also Be Interested in

NXP / Nexperia
SENSOR ANGLE 180DEG PC PIN
Lowest to $80.6779
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Lowest to $7.1987
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $14.5627
Allegro MicroSystems, LLC
HALL-EFFECT ANGLE SENSOR / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.3517
Honeywell
SENSOR ANGLE 180DEG 8MM SMD
Lowest to $3.0879
Melexis Technologies NV
SENSOR RTRY/LNR ANLG/PWM 16TSSOP
Lowest to $40.6249
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $5.4266
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $4.7881
Honeywell
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0498 $50.4980
25+ $4.1434 $103.5850
38+ $4.0139 $152.5282
52+ $3.8845 $201.9940
67+ $3.7550 $251.5850
90+ $3.3665 $302.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess