EN
  • EN
  • DE

DAC3152IRGZR

Part No DAC3152IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT A-OUT 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Number of Bits 10
Number of D/A Converters 2
Settling Time 10ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 1.7V ~ 1.9V
INL/DNL (LSB) ±0.15, ±0.1
Architecture Current Sink
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Type Surface Mount
Base Product Number DAC3152
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378230-DAC3152IRGZR
Ultra Librarian 3D Model Ultra Librarian DAC3152IRGZR CAD Model

Description

Texas Instruments DAC3152IRGZR Digital-to-Analog Converter

The Texas Instruments DAC3152IRGZR is a highly integrated digital-to-analog converter (DAC) designed to deliver exceptional performance and value for a wide range of applications. This device is part of the DAC315x family, which is known for its low power consumption and small form factor, making it an ideal choice for space-constrained applications such as portable instrumentation, telecommunications, and professional audio equipment.

The DAC3152IRGZR is a 10-bit dual-channel DAC with a maximum sampling rate of 500 MSPS, enabling it to handle high-speed signal processing tasks with ease. It features an internal reference that simplifies the design and reduces external component count, while also providing the option to use an external reference for applications requiring higher precision.

One of the standout features of this product is its flexible digital interface, which supports various industry-standard input data formats, including LVDS (Low-Voltage Differential Signaling) and CMOS. This versatility allows designers to easily integrate the DAC3152IRGZR into existing systems without the need for significant redesign.

The device comes in a compact 48-pin QFN (Quad Flat No-leads) package, which not only saves board space but also enhances thermal performance. The DAC3152IRGZR operates over a wide temperature range, making it suitable for industrial environments where reliability and stability are critical.

In terms of performance, the DAC3152IRGZR boasts excellent dynamic range and low noise characteristics. It also includes features such as an internal PLL (Phase-Locked Loop) that multiplies the input clock to the desired DAC update rate, reducing the need for a high-frequency clock source.

For designers looking to evaluate the DAC3152IRGZR, Texas Instruments offers an evaluation module (EVM) that provides a straightforward platform for testing and prototyping, which can significantly accelerate the development cycle.

In summary, the Texas Instruments DAC3152IRGZR is a versatile, high-speed, dual-channel 10-bit DAC that is well-suited for a variety of applications that require high data rates, compact size, and low power consumption. With its robust feature set and ease of use, this DAC is an excellent choice for engineers looking to implement high-performance digital-to-analog conversions in their designs.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Microchip Technology
IC DAC 10BIT V-OUT 8SOIC / 10 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $14.6893
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 32VQFN
Lowest to $51.8978
Analog Devices Inc.
IC DAC 12BIT V-OUT 32QFN / 12 Bit Digital to Analog Converter 4 32-QFN (5x5)
Lowest to $56.8018
Texas Instruments
IC DAC 10BIT A-OUT 48VQFN
Lowest to $27.7492
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 4 10-MSOP-EP
Lowest to $18.8897
Texas Instruments
IC DAC 16BIT V-OUT 40VQFN / 16 Bit Digital to Analog Converter 8 40-VQFN (6x6)
Lowest to $35.0479

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7492 $55.4984
5+ $22.7686 $113.8430
7+ $22.0571 $154.3997
10+ $21.3456 $213.4560
13+ $20.6341 $268.2433
17+ $18.4995 $314.4915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,511 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess