EN
  • EN
  • DE

CSD95484RWX

Part No CSD95484RWX
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 986666-CSD95484RWX
Ultra Librarian 3D Model Ultra Librarian CSD95484RWX CAD Model

Description

Introducing the CSD95484RWX Power Stage from Texas Instruments

The CSD95484RWX is a highly integrated, high-performance power stage designed by the renowned semiconductor manufacturer, Texas Instruments. This power stage is an essential component for modern power supply solutions, especially in applications requiring efficient and compact power management. It is particularly suited for use in multi-phase power supplies, providing the necessary voltage regulation for CPUs, GPUs, and other ASICs that demand high current and fast transient responses.

Key Features

  • High-Efficiency Synchronous Buck NexFET™ Power Stage: The CSD95484RWX integrates both high-side and low-side MOSFETs, ensuring optimal performance with reduced switching losses, making it an excellent choice for energy-sensitive applications.
  • Advanced Packaging: It comes in a small 3.3mm x 3.3mm, 22-pin WQFN package, which minimizes the footprint on the PCB and allows for efficient thermal performance.
  • Optimized for Switching Frequencies: This power stage is optimized for 200 kHz to 1 MHz switching frequencies, giving designers the flexibility to balance efficiency and component size based on their specific needs.
  • Robust Thermal Performance: With an exposed top-side cooling pad, the CSD95484RWX is designed to handle high thermal loads, ensuring reliability and longevity even under high power operation.

Applications

The versatility of the CSD95484RWX makes it ideal for a wide range of applications, including:

  • Multi-phase desktops, notebooks, and server VRMs
  • High-density power modules
  • Graphics cards and gaming consoles
  • Telecom and networking infrastructure
  • Point-of-load conversions

With its combination of high integration, efficiency, and thermal management, the CSD95484RWX power stage from Texas Instruments stands out as a superior choice for designers looking to optimize their power supply designs. Whether it's for consumer electronics or industrial applications, this power stage delivers the performance and reliability that Texas Instruments is known for.

Conclusion

The CSD95484RWX represents the cutting edge of power stage technology, providing engineers with an efficient, compact, and robust solution for their power delivery needs. Texas Instruments continues to innovate in the field of power management, and the CSD95484RWX is a testament to their commitment to quality and performance.

You May Also Be Interested in

Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2382 $69.7146
6+ $19.0672 $114.4032
9+ $18.4714 $166.2426
12+ $17.8755 $214.5060
15+ $17.2797 $259.1955
20+ $15.4921 $309.8420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,230 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess