EN
  • EN
  • DE
  • IT

CLVCC3245AIPWREP

Part No CLVCC3245AIPWREP
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description OCTAL BUS TRASCEIVER WITH ADJJUSTABLE OUTPUT VOLTAGE AND 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCC
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 2.3V ~ 3.6V
Voltage - VCCB 3V ~ 5.5V
Output Type Tri-State, Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1161926-CLVCC3245AIPWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CLVCC3245
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CLVCC3245AIPWREP CAD Model

Description

The CLVCC3245AIPWREP is a state-of-the-art integrated circuit from Texas Instruments, designed for robust performance and high reliability in a wide range of applications. This device is part of TI's extensive line of semiconductors that are engineered to meet the stringent requirements of the industrial, automotive, and communication sectors.

Key Features

  • Dual Supply Voltage: This level translator operates at a dual supply voltage, which allows for translation between different logic levels, making it highly versatile in multi-voltage systems.
  • Bi-Directional Interface: With its bi-directional data flow capability, the CLVCC3245AIPWREP can transfer data in both directions, which is ideal for two-way communication tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, it consumes minimal power, contributing to the overall power management of the system it's integrated into.
  • Wide Operating Temperature Range: The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in extreme conditions.
  • Enhanced Electromagnetic Compatibility (EMC): It features built-in measures to reduce electromagnetic interference, which is crucial for maintaining signal integrity in noisy environments.

Applications

The versatility of the CLVCC3245AIPWREP makes it suitable for a variety of applications, including:

  • Level translation for mixed-voltage systems in automotive designs
  • Signal interfacing in telecommunication infrastructure
  • Industrial control systems requiring robust communication links
  • Consumer electronics that demand reliable data exchange

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CLVCC3245AIPWREP is no exception, and it comes with guarantees of longevity and support. It is part of the TI's Enhanced Product (EP) portfolio, which means it has undergone additional testing and qualification processes. This ensures that it meets the increased quality standards required for use in potentially harsh environments and critical systems.

Ordering and Packaging

The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. For ordering information, availability, and detailed specifications, customers can visit the Texas Instruments website or contact their local TI sales office.

You May Also Be Interested in

Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5875 $51.5250
15+ $7.0462 $105.6930
22+ $6.8260 $150.1720
31+ $6.6058 $204.7798
40+ $6.3856 $255.4240
53+ $5.7250 $303.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess