EN
  • EN
  • DE

SN65EPT22DGK

Part No SN65EPT22DGK
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65EPT
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1252656-SN65EPT22DGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65EPT22
Introduction Date June 01, 2008
ECCN 5A991.b.1
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65EPT22DGK CAD Model

Description

The SN65EPT22DGK is a robust, high-speed differential line driver designed by Texas Instruments to deliver exceptional signal integrity for demanding applications. This device is part of the family of differential drivers and receivers that are tailored to implement the electrical layer of various protocols, such as LVDS, LVPECL, and RS-485/RS-422, among others.

Key Features

  • High-Speed Operation: The SN65EPT22DGK is capable of reaching data rates up to 200 Mbps, making it suitable for high-speed data transmission requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal power draw, reducing the overall power consumption of the system.
  • Differential Outputs: It features differential line drivers that provide improved noise immunity and allow for longer cable runs without signal degradation.
  • Wide Supply Voltage Range: The device supports a wide supply voltage range, accommodating various design specifications and ensuring flexibility in system design.
  • Industrial Temperature Range: The SN65EPT22DGK is built to operate reliably across an industrial temperature range, making it suitable for use in harsh environments.

Applications

This line driver is ideal for a multitude of applications, including but not limited to:

  • Telecommunications infrastructure
  • Networking equipment
  • High-speed data acquisition systems
  • Industrial control and automation
  • Professional video and audio equipment

Product Specifications

The SN65EPT22DGK comes in an 8-pin MSOP package, providing a compact footprint for space-constrained applications. It features a typical propagation delay time and has an operating temperature range of -40°C to 85°C. The device is characterized for operation from a single 3.3V supply, and it includes fail-safe circuitry, ensuring a high level of performance and reliability.

Conclusion

The SN65EPT22DGK from Texas Instruments is a testament to the company's commitment to delivering high-quality components that meet the rigorous demands of modern electronic systems. With its combination of speed, efficiency, and durability, this differential line driver is an excellent choice for designers seeking to enhance their data transmission capabilities.

You May Also Be Interested in

ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess