EN
  • EN
  • DE

74AVCH2T45GT,115

Part No 74AVCH2T45GT,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description IC TXRX BUS 2BIT DUAL 3ST 8XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74AVCH
Packaging Reel package
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.8V ~ 3.6V
Voltage - VCCB 0.8V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-XFDFN
Manufacturer Package 8-XSON, SOT833-1 (1.95x1)
Win Source Part Number 765267-74AVCH2T45GT,115
Popularity Medium
Supply and Demand Status Balance
Family Name 74AVCH2T45
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 74AVCH2T45GT,115 CAD Model

Description

The 74AVCH2T45GT,115 is a voltage level translator from Nexperia USA Inc..

  • Channel Type: Bidirectional
  • Circuits: 1
  • Channels per Circuit: 2
  • Packaging: Reel
  • Mounting Type: SMD
  • VCCA Voltage Range: 0.8V to 3.6V
  • VCCB Voltage Range: 0.8V to 3.6V
  • Data Rate: 500Mbps
  • Channel-to-Channel Matching (ΔRon): 6 Ohm
  • Channel Capacitance (CS(off), CD(off)): 3.5pF
  • Family: 74AVCH2T45
  • Cross-Reference: 74AVCH2T45DC, 74AVCH2T45DC,125, 74AVCH2T45GT
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.2843
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $25.8444

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5279 $50.1505
235+ $0.4331 $101.7785
360+ $0.4196 $151.0560
495+ $0.4061 $201.0195
640+ $0.3925 $251.2000
855+ $0.3519 $300.8745
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185,770 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess