EN
  • EN
  • DE

74AVCH20T245DGG,11

Part No 74AVCH20T245DGG,11
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description TXRX 20BIT TRANSLATNG 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74AVCH
Packaging Reel package
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 10
Voltage - VCCA 0.8V ~ 3.6V
Voltage - VCCB 0.8V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Win Source Part Number 765265-74AVCH20T245DGG,11
Popularity Medium
Supply and Demand Status Limited
Family Name 74AVCH20T245
Introduction Date January 21, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 74AVCH20T245DGG,11 CAD Model

Description

The 74AVCH20T245DGG,11 is a voltage level translator manufactured by Nexperia USA Inc..

  • Channel Type: Bidirectional
  • Channels per Circuit: 10
  • Data Rate: 380Mbps
  • Output Type: Non-Inverted, Tri-State
  • VCCA Voltage Range: 0.8V ~ 3.6V
  • VCCB Voltage Range: 0.8V ~ 3.6V
  • Package: 56-TFSOP
  • Width: 0.240" (6.10mm)
  • Mounting Type: SMD
  • Operating Temperature Range: -40°C ~ 125°C (TA)
  • Family: 74AVCH20T245
  • Halogen-Free: Yes
  • Popularity: Medium
  • Estimated EOL Date: 2026
  • Supply and Demand Status: Limited

You May Also Be Interested in

Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7313 $51.9390
75+ $1.4206 $106.5450
110+ $1.3762 $151.3820
155+ $1.3318 $206.4290
195+ $1.2874 $251.0430
260+ $1.1542 $300.0920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess