EN
  • EN
  • DE
  • IT

MAX713CPE+

Part No MAX713CPE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT FASTCHRG NICD/NIMH 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 16
Current - Charging Constant
Maximum Supply Voltage 5.5V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 003204-MAX713CPE+
Ultra Librarian 3D Model Ultra Librarian MAX713CPE+ CAD Model

Description

Product Overview: MAX713CPE+ from Maxim Integrated

The MAX713CPE+ is a sophisticated, high-performance battery charger integrated circuit from Maxim Integrated, designed specifically for NiCd and NiMH batteries. This versatile IC is capable of charging batteries ranging from 1 to 16 cells, making it an ideal choice for a wide array of applications from portable consumer devices to professional power tools and backup power systems.

Key Features

  • Fast Charge Control: The MAX713CPE+ offers fast charge control that can rapidly charge batteries, reducing the wait time for devices to be ready for use.
  • Voltage Detection: It includes precision voltage detection which ensures the batteries are charged optimally, maximizing their lifespan and performance.
  • Temperature Monitoring: With a built-in temperature monitoring feature, the IC prevents overheating, which can be detrimental to battery health.
  • Charge Termination: The device supports multiple charge termination methods including negative delta voltage (-ΔV), maximum voltage, maximum temperature, and timeout, providing flexibility and safety in the charging process.
  • Automatic Recharge: The MAX713CPE+ can automatically initiate a new charging cycle if the battery voltage falls below a certain threshold, ensuring that the device powered by the battery remains operational.

Applications

The MAX713CPE+ is suitable for a variety of applications, such as:

  • Portable Consumer Electronics
  • Handheld Devices
  • Power Tools
  • Medical Devices
  • Backup Power Systems

Technical Specifications

The MAX713CPE+ comes in a 16-pin DIP package and operates over a wide temperature range from 0°C to +70°C. It requires minimal external components to create a complete charging system, simplifying the design and reducing the overall bill of materials.

Conclusion

Overall, the MAX713CPE+ from Maxim Integrated is a reliable and efficient solution for charging NiCd and NiMH batteries. Its advanced features ensure safe and fast charging, making it an excellent choice for designers looking to incorporate a robust power management solution into their products.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess