EN
  • EN
  • DE

74AVC16T245DGG,112

Part No 74AVC16T245DGG,112
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description TXRX 16BIT TRANSLAT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74AVC
Packaging Tube
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 0.8V ~ 3.6V
Voltage - VCCB 0.8V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 765262-74AVC16T245DGG,112
Popularity Medium
Supply and Demand Status Balance
Family Name 74AVC16T245
Introduction Date September 10, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 74AVC16T245DGG,112 CAD Model

Description

The 74AVC16T245DGG,112 is a voltage level translator type electronic component manufactured by Nexperia USA Inc..

  • Package: 48-TFSOP (0.240", 6.10mm Width)
  • Circuits: 2
  • Bidirectional: Yes
  • Channels per Circuit: 8
  • Translator Type: Voltage Level
  • Data Rate: 380Mbps
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
ON Semiconductor
IC TXRX NON-INVERT 5.5V 24SOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Lowest to $4.2391
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0911 $50.1864
52+ $1.9588 $101.8576
80+ $1.8926 $151.4080
114+ $1.7603 $200.6742
148+ $1.6941 $250.7268
185+ $1.6279 $301.1615
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,090 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess