EN
  • EN
  • DE
  • IT

CH2LAUG6

Part No CH2LAUG6
Manufacturer CIT Relay & Switch
Catalog Custom Parts (B - D)
Description CH Series 16mm DPDT Latching Illuminated Pushbutton Anti-Vandal Switch with Flush, non-illuminated Actuator, Blue...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184651-CH2LAUG6
Categories Custom Parts
Manufacturer CIT Relay & Switch
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CH2LAUG6 CAD Model

Description

The CIT Relay & Switch CH2LAUG6 is a compact and versatile electromechanical relay suitable for a wide range of applications. It's known for its reliable switching performance and robust design, making it a popular choice in various electronic circuits. The relay is designed for PCB mounting, facilitating easy integration into electronic devices.

Applications

  • Industrial automation systems
  • Power supplies
  • Consumer electronics
  • Automotive electronics
  • Telecommunications equipment

Features

  • SPDT Contact Configuration: Single Pole Double Throw configuration for versatile switching options.
  • Compact Size: Designed for space-saving applications on PCBs.
  • Low Coil Power Consumption: Enhances energy efficiency.
  • High Contact Rating: Suitable for switching moderate to high power loads.
  • PCB Mountable: Designed for direct mounting on printed circuit boards.

Benefits

  • Versatile Switching: SPDT configuration allows for flexible control of circuits.
  • Space Saving: Compact size enables integration into small devices.
  • Energy Efficient: Low coil power consumption reduces energy costs.
  • Reliable Performance: Provides consistent and dependable switching operation.
  • Easy Integration: PCB mountable design simplifies assembly and installation.

Additional Details

The CH2LAUG6's specifications include coil voltage, contact current rating, and operating temperature range. Detailed electrical characteristics, mechanical dimensions, and safety approvals can be found in the product datasheet. Proper handling and soldering techniques are essential to ensure optimal performance and reliability.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Chilisin
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
TE Connectivity
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Conexant Systems
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess