EN
  • EN
  • DE
  • IT

CM5232-000

Part No CM5232-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ 19 F M28  /  Silver Connector Backshell, Heat Shrink Adapter M28x1 19, F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.398" (35.50mm)
Shell Size - Insert 19, F
Thread Size M28x1
Cable Exit 90°
Material Stainless Steel
Plating Electroless Nickel
Shielding Shielded
Color Silver
Features Tinel Lock
Ingress Protection Environment Resistant
Includes 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
For Use With/Related Products MIL-DTL-38999 Series III, IV
Base Product Number CM52
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 1
Win Source Part Number 1079046-CM5232-000
Ultra Librarian 3D Model Ultra Librarian CM5232-000 CAD Model

Description

This electronic component is a circular connector backshell and cable clamp manufactured by TE Connectivity Aerospace, Defense and Marine.

  • Win Source Part Number: 1079046-CM5232-000
  • Product Series: TXR
  • Shell Size: 19, F
  • Product: Backshell and heat shrink adapter
  • Cable Exit: 90°
  • Popularity: Medium
  • Supply and Demand Status: not applicable

You May Also Be Interested in

TE Connectivity
TINEL LOCK RING ADAPT
Need more? Email Us
TE Connectivity
ADPTR TINEL LOCK STR SHELL 20 / Shrink Boot Adapters 180° 20 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
TINEL LOCK RING ADAPT / Shrink Boot Adapters 90° 20 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9A BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 20 OLIVE / T-FIT ADAPTER AND MOLDED PARTS BOOT KITS
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 12 12S
Need more? Email Us
Amphenol PCD
CONN CABLE CLAMP SZ 24 OLIVE
Need more? Email Us
Amphenol PCD
CONN CABLE CLAMP SZ 8 BLACK
Lowest to $9.1736
TE Connectivity
CONN BACKSHELL ADPT SZ 23H OLIVE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess