EN
  • EN
  • DE

SY100ELT22ZC

Part No SY100ELT22ZC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 2
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 100ELT22
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262847-SY100ELT22ZC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100ELT22ZC CAD Model

Description

Microchip Technology SY100ELT22ZC Product Overview

The SY100ELT22ZC from Microchip Technology is a high-performance, dual differential PECL-to-TTL translator designed to meet the needs of high-speed communication and data processing applications. This device is part of Microchip's precision-engineered portfolio of semiconductor solutions, providing reliable and efficient performance for a wide range of systems.

Key Features:

  • High-Speed Operation: The SY100ELT22ZC is capable of handling fast signal transitions, making it ideal for systems requiring high data rates.
  • Dual Differential Inputs: Equipped with two differential PECL inputs, the device ensures excellent noise immunity and allows for differential signaling, which is crucial for maintaining signal integrity over longer distances.
  • TTL Output: The translator converts PECL input levels to TTL output levels, providing compatibility with a variety of digital logic families and enabling easy integration into mixed-technology environments.
  • Power Supply Flexibility: With a wide operating voltage range, the SY100ELT22ZC can accommodate various power supply specifications, ensuring versatility across different applications.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range, making it suitable for deployment in harsh environments.

Applications:

The SY100ELT22ZC is commonly used in applications that require high-speed data transfer and signal conversion, including:

  • Networking equipment such as routers, switches, and base stations
  • Data communication systems and backplane interfaces
  • Test and measurement equipment
  • High-speed computer servers and data storage devices

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the SY100ELT22ZC is manufactured to the highest standards. The device is rigorously tested to ensure it meets Microchip's stringent reliability criteria, providing peace of mind for designers and engineers when incorporating it into their systems.

For more detailed specifications and application notes, or to request samples of the SY100ELT22ZC, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2379 $58.2822
44+ $2.6569 $116.9036
68+ $2.5738 $175.0184
93+ $2.4908 $231.6444
120+ $2.4077 $288.9240
161+ $2.1587 $347.5507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess