EN
  • EN
  • DE
  • IT

1008CS-152XJLC

Part No 1008CS-152XJLC
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors – 1008CS Series (2520)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1120932-1008CS-152XJLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1008CS-152XJLC CAD Model

Description

The 1008CS-152XJLC is a high-performance chip inductor manufactured by Coilcraft. These inductors are designed for a variety of RF and microwave applications where small size and high performance are critical.

Applications

  • Mobile Phones: RF circuits, impedance matching, and filtering.
  • Wireless Communication Devices: Bluetooth devices, WLAN modules, and Zigbee applications.
  • GPS Receivers: Input and output filtering, impedance matching.
  • RF Transmitters and Receivers: Impedance matching networks, RF chokes.
  • Satellite Communication Systems: LNBs (Low Noise Block downconverters), RF filtering.

Features

  • High Q Factor: Minimizes insertion loss and improves signal integrity.
  • Tight Tolerance: Ensures consistent performance across different units.
  • Small Size: Allows for compact PCB designs.
  • High Self-Resonant Frequency (SRF): Enables operation at high frequencies without significant performance degradation.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved RF Performance: High Q factor and tight tolerance enhance signal quality and reduce losses.
  • Reduced Board Space: Small size enables more compact and efficient PCB layouts.
  • Consistent Performance: Tight tolerance ensures predictable and reliable operation.
  • Wide Frequency Range: High SRF allows for operation in a broad range of RF applications.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental standards.

The 1008CS-152XJLC has an inductance value of 1.5μH (based on the '152' in the part number, where '152' represents 15 x 10^2 nH). It is designed for surface mount assembly and typically comes in a 1008 package size (100 mils x 80 mils). The materials used in its construction are chosen for their high-frequency performance and stability. The coil is typically wound with a fine wire and encapsulated in a ceramic or epoxy material. Detailed specifications, including the Q factor, SRF, DC resistance (DCR), and current rating, are available in the Coilcraft datasheet. Proper soldering techniques and reflow profiles are recommended to ensure reliable mounting and optimal performance. These inductors are essential for achieving high-performance RF circuits in wireless communication devices.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9592 $52.7560
130+ $0.7871 $102.3230
200+ $0.7625 $152.5000
275+ $0.7379 $202.9225
355+ $0.7133 $253.2215
470+ $0.6395 $300.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess