EN
  • EN
  • DE

AMIS30624C6245RG

Part No AMIS30624C6245RG
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description I2C Micro-stepping Motor Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface I2C
Technology Power MOSFET
Step Resolution 1/2, 1/4, 1/8, 1/16
Applications General
Output Current 570mA
Operating Supply Voltage 4.75 V ~ 5.5 V
Voltage - Load 6.5 V ~ 29 V
Operating Temperature Range -40°C ~ 165°C (TJ)
Mounting SMD
Package 32-VQFN Exposed Pad
Manufacturer Package 32-NQFP (7x7)
Win Source Part Number 1144458-AMIS30624C6245RG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name AMIS-30624
Introduction Date April 11, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AMIS30624C6245RG CAD Model

Description

The AMIS30624C6245RG is a state-of-the-art microstepping motor driver developed by ON Semiconductor, designed to drive bipolar stepper motors with advanced control features. This integrated circuit (IC) is ideal for a wide range of applications that require precise motor control, such as industrial automation, robotics, and office automation equipment.

Key Features

  • Integrated Current Translator: The AMIS30624C6245RG simplifies the motor control process by integrating a current translator, which eliminates the need for external translation circuitry.
  • High Voltage Capability: With an operating voltage range of up to 50V, this motor driver is capable of handling higher voltage applications, offering greater flexibility in system design.
  • Adjustable Current Control: Users can adjust the output current, allowing for fine-tuning of motor performance to match specific application needs.
  • Microstepping Support: The device supports various microstepping resolutions, up to 1/32 steps, providing smooth and precise motor movements.
  • Overcurrent Protection: Built-in overcurrent protection ensures the longevity of the motor driver by preventing damage due to excessive current.
  • Under Voltage Lockout (UVLO): The UVLO feature protects the device and the motor from operating at dangerously low voltages, which could lead to erratic performance or damage.
  • Thermal Shutdown: The thermal shutdown feature prevents the device from overheating, ensuring safe operation under various conditions.

Product Specifications

Parameter Value
Product Category Motor / Motion / Ignition Controllers & Drivers
RoHS Yes
Output Current Up to 1.5 A
Operating Supply Voltage 4.5 V to 50 V
Mounting Style SMD/SMT
Package / Case QFN-32
Operating Temperature -40°C to +150°C

In conclusion, the ON Semiconductor AMIS30624C6245RG microstepping motor driver is a robust and reliable solution for driving stepper motors in a variety of applications. Its comprehensive feature set and high level of integration make it an excellent choice for designers looking to optimize their motor control systems.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess