EN
  • EN
  • DE

ATF16LV8C-10XU

Part No ATF16LV8C-10XU
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 10NS 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 3 V to 5.5 V
Speed(Frequency) 10ns
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1020113-ATF16LV8C-10XU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATF16LV8C-10XU CAD Model

Description

The ATF16LV8C-10XU is a high-performance programmable logic device (PLD) from Microchip Technology, designed to offer a versatile and efficient solution for a wide range of digital logic applications. This device is part of the Atmel SPLD family and provides a robust platform for implementing custom logic circuits without the need for custom silicon or a complex field-programmable gate array (FPGA).

Key Features:

  • High-Speed Performance: With a 10 ns propagation delay, the ATF16LV8C-10XU ensures swift operation for critical applications that demand quick response times.
  • Low Voltage Operation: This device operates at a low voltage range, making it suitable for battery-operated and power-sensitive designs.
  • EEPROM Technology: Built on EEPROM (Electrically Erasable Programmable Read-Only Memory) technology, it allows for easy programming and reprogramming while retaining the program during power-off conditions.
  • High-Density Design: The ATF16LV8C-10XU provides a compact solution with 8 macrocells that can be configured to fit a variety of logic functions, offering a high level of integration for complex designs.
  • Flexible Product Term Allocation: The device features a flexible product-term allocator, which provides a wide range of logic capability, enabling more complex logic functions to be implemented with fewer ICs.
  • Security Feature: It includes a security bit that prevents unauthorized access to the configuration of the device, ensuring the protection of proprietary designs.

Applications:

The ATF16LV8C-10XU is ideal for use in a variety of applications, such as:

  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripherals

With its combination of speed, power efficiency, and design flexibility, the ATF16LV8C-10XU from Microchip Technology is an excellent choice for designers looking to create reliable, custom logic solutions in their products.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Altera
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1635 $60.1065
45+ $2.5957 $116.8065
69+ $2.5147 $173.5143
95+ $2.4336 $231.1920
123+ $2.3524 $289.3452
165+ $2.1090 $347.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,160 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess