EN
  • EN
  • DE

HEF4047BP

Part No HEF4047BP
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description Monostable/astable multivibrator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179861-HEF4047BP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HEF4047BP CAD Model

Description

Product Overview: NXP HEF4047BP Monostable/Astable Multivibrator

The NXP HEF4047BP is a versatile, high-quality integrated circuit designed for use in a wide range of applications requiring precise timing functions. This monolithic chip is a retriggerable monostable/astable multivibrator that can be configured to operate in either mode, making it an essential component for designers looking to implement reliable timing solutions in their electronic projects.

Key Features

  • Flexible Operating Modes: The HEF4047BP can be configured as a monostable or astable multivibrator, providing a high degree of flexibility for various applications.
  • Wide Voltage Range: This IC operates over a recommended voltage range of 3V to 15V, catering to both low and standard voltage requirements.
  • Retriggerable: In its monostable mode, the device can be retriggered by applying a pulse before the end of the timing cycle, thus extending the output pulse width.
  • High Output Current: Capable of sourcing or sinking up to 10mA, the HEF4047BP can directly drive small loads or interface with other logic families.
  • Stable Operation: The IC ensures stable and reliable operation, making it suitable for critical timing applications.

Applications

The HEF4047BP is widely used in various electronic circuits that require precise timing functions, including:

  • Timing delays
  • Pulse generation
  • Frequency division
  • Alarm systems
  • Sequential timers
  • Control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the HEF4047BP is no exception. The device is manufactured using silicon gate CMOS technology, which ensures low power consumption and high noise immunity. Furthermore, the HEF4047BP is available in a 14-pin DIP (Dual In-line Package), making it easy to integrate into both prototyping and production environments.

Whether you are designing consumer electronics, industrial control systems, or experimenting with timing circuits in educational settings, the NXP HEF4047BP offers a reliable and flexible solution to meet your monostable and astable multivibrator requirements.

You May Also Be Interested in

Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16SO
Lowest to $0.2376
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess