EN
  • EN
  • DE
  • IT

TPS3809K33DBZR

Part No TPS3809K33DBZR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707799-TPS3809K33DBZR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3809K33DBZR CAD Model

Description

Overview of Texas Instruments TPS3809K33DBZR

The TPS3809K33DBZR is a high-precision voltage detector designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular model comes in a compact, surface-mount package known as DBZ, which is a small outline, 3-pin SOT-23. It is engineered for monitoring supply voltages and ensuring proper system operation by providing a reset signal to microprocessors or microcontrollers in the event of a voltage drop below a predetermined threshold.

Key Features

  • Voltage Monitoring: The TPS3809K33DBZR is designed to monitor a fixed voltage of 3.3V, which is common in digital systems. It maintains a tight 2% threshold accuracy over temperature, ensuring reliable operation.
  • Low Power Consumption: This device is optimized for low-power applications with a quiescent current of only 9 µA, making it suitable for battery-powered and energy-sensitive systems.
  • Manual Reset Input: It features a manual reset input that allows the system to be reset by external events or user intervention, providing additional control and safety.
  • Power-On Reset Generator: The built-in power-on reset generator ensures that the system's microcontroller starts up in a known state after power is applied.
  • Temperature Range: The device operates over a wide temperature range of -40°C to +85°C, accommodating various environmental conditions.

Applications

The TPS3809K33DBZR is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Networking and telecom infrastructure
  • Automotive systems

Quality and Reliability

TI is known for its commitment to quality, and the TPS3809K33DBZR is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected of industrial-grade components. Customers can rely on this voltage detector to perform consistently and reliably in their critical applications.

With its precise voltage monitoring, low power consumption, and additional features such as manual reset, the TPS3809K33DBZR is an excellent choice for designers who require a dependable voltage supervisor for their electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $0.5282
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.4704
Texas Instruments
Lowest to $6.4959
Texas Instruments
Lowest to $60.4369
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $1.2629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9983 $83.9966
4+ $34.4602 $137.8408
6+ $33.3833 $200.2998
7+ $32.3064 $226.1448
9+ $31.2295 $281.0655
13+ $27.9989 $363.9857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess