Product Overview: LTC6993CDCB-1#TRMPBF
The LTC6993CDCB-1#TRMPBF is a versatile timer from Analog Devices Inc., designed to provide precision timing capabilities to a wide array of applications. This compact and reliable component is part of the TimerBlox® family, which is known for its ease of use and flexibility.
Key Features
- Adjustable Frequency Range: The LTC6993 can be configured for a wide range of frequencies, making it suitable for various timing tasks.
- Low Power Consumption: It is optimized for battery-powered and portable applications due to its low power usage.
- Voltage Flexibility: The device operates on a supply voltage range of 2.25V to 5.5V, accommodating different power environments.
- Configurability: Users can set the timer's frequency and duty cycle with external resistors, which provides a high level of customization for specific application requirements.
- Output Driver: The LTC6993 features a CMOS output driver that can sink or source up to 20mA, allowing it to drive loads directly.
- Temperature Stability: It is designed to perform consistently across a temperature range of -40°C to 125°C.
Applications
The LTC6993CDCB-1#TRMPBF is ideal for use in a variety of applications, including:
- Pulse generation
- Frequency division
- Time delay generation
- Event counting
- Watchdog timers
- Pulse width modulation (PWM)
Package and Quality
Enclosed in a 6-lead DFN package with a 2mm x 2mm footprint, the LTC6993CDCB-1#TRMPBF is designed for space-constrained applications. It is available in tape and reel packaging, making it suitable for automated assembly processes. The product adheres to the stringent quality standards of Analog Devices Inc., ensuring reliability and performance in demanding environments.
Note: For detailed technical specifications, application circuits, and typical usage scenarios, refer to the manufacturer's datasheet and application notes.