EN
  • EN
  • DE

CD74HC4511PWTE4

Part No CD74HC4511PWTE4
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC BCD-7 LATCH/DECO/DRVR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Display Type LED
Configuration 7 Segment
Digits or Characters 1 Digit
Operating Supply Current 8μA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1028427-CD74HC4511PWTE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC4511PWTE4 CAD Model

Description

Product Overview: CD74HC4511PWTE4

The CD74HC4511PWTE4 is a high-performance, CMOS logic BCD-to-7-segment latch/decoder/driver designed and manufactured by Texas Instruments. This integrated circuit is specifically tailored for driving common-cathode 7-segment displays with ease and efficiency. It is a vital component in digital systems where numeric output display is required, such as in calculators, digital clocks, measuring instruments, and other electronic devices that require numerical visualization.

Key Features

  • BCD-to-7-Segment Decoder: The chip decodes BCD (Binary-Coded Decimal) inputs to control the display of the numerals 0-9 on a 7-segment display.
  • Latch Functionality: It includes latching functions that allow the display to retain the current digit until the next one is provided, ensuring stable and flicker-free numeric representation.
  • High-Output Drive: The CD74HC4511PWTE4 is capable of sourcing or sinking up to 25mA at 4.5V, making it suitable for directly driving LEDs in a 7-segment display.
  • High Noise Immunity: Characteristic of CMOS devices, this product boasts a high level of noise immunity, providing reliable performance in electrically noisy environments.
  • Wide Operating Voltage: It operates over a wide voltage range from 2V to 6V, accommodating various application requirements and power supplies.

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, referred to by the suffix 'PW'. The 'E4' suffix indicates that it adheres to Texas Instruments' lead-free standards, making it suitable for use in environmentally sensitive applications and in jurisdictions with strict regulations on hazardous substances.

Applications

The CD74HC4511PWTE4 is versatile and can be used in a multitude of applications where numeric displays are required. It is commonly found in:

  • Electronic meters
  • Instrumentation panels
  • Portable medical devices
  • Consumer electronics
  • Point of sale terminals

With its robust feature set and Texas Instruments' reputation for quality, the CD74HC4511PWTE4 is an excellent choice for designers looking to implement reliable and efficient numeric displays in their electronic projects.

You May Also Be Interested in

Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Silicon Labs
Lowest to $6.3275

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess