EN
  • EN
  • DE

DLPC3479CZEZ

Part No DLPC3479CZEZ
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr Texas Instruments
Package Tray
Display Type DMD
Interface I²C, Parallel, SPI
Current - Supply 188 mA
Voltage - Supply 1.045V ~ 1.155V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 201-VFBGA
Supplier Device Package 201-NFBGA (13x13)
Base Product Number DLPC3479
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DLPC3479CZEZ
Standard Package 119
Win Source Part Number 1194623-DLPC3479CZEZ
Ultra Librarian 3D Model Ultra Librarian DLPC3479CZEZ CAD Model

Description

The DLPC3479CZEZ is a cutting-edge digital controller designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced microcontroller is specifically engineered to work in conjunction with DLP® technology, providing robust control for a variety of display and light control applications. Whether you are developing a compact display system or an advanced light processing unit, the DLPC3479CZEZ offers the precision and reliability needed for high-performance solutions.

Key Features

  • Advanced DLP Control: Tailored for seamless integration with DLP technology, the DLPC3479CZEZ ensures precise synchronization and control for superior image quality and color performance.
  • High-Speed Interface: Equipped with a high-speed interface, this controller facilitates rapid data transfer, enabling real-time processing and display of complex images and patterns.
  • Flexible I/O Connectivity: With a range of input and output options, the DLPC3479CZEZ provides designers with the flexibility to connect a variety of peripherals and devices, supporting diverse application needs.
  • Compact Design: The small form factor of the controller makes it an ideal choice for portable and space-constrained applications, without compromising on performance.
  • Energy Efficient: TI's commitment to power efficiency is evident in the DLPC3479CZEZ, which operates with low power consumption, reducing the overall energy footprint of the system.

Applications

The DLPC3479CZEZ is versatile and can be used in a multitude of applications, including:

  • Portable projectors
  • Digital signage
  • 3D scanning systems
  • Machine vision
  • Medical imaging equipment

With its robust design and advanced features, the DLPC3479CZEZ by Texas Instruments stands out as a superior choice for developers looking to harness the power of DLP technology in their next-generation devices. Its combination of performance, efficiency, and flexibility makes it a go-to controller for innovative display and lighting solutions.

You May Also Be Interested in

NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Silicon Labs
Lowest to $6.3275
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.5477 $93.5477
2+ $90.5300 $181.0600
3+ $87.5123 $262.5369
4+ $78.4593 $313.8372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess