EN
  • EN
  • DE

CC2550-RTY1

Part No CC2550-RTY1
Manufacturer Texas Instruments
Catalog RF Transmitters
Description RF TX IC 2-FSK/ASK 2.4GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Texas Instruments
Package Tube
Product Status Not For New Designs
Programmable Not Verified
Frequency 2.4GHz
Applications ISM, SRD
Modulation or Protocol 2-FSK, ASK, GFSK, MSK, OOK
Data Rate (Max) 500kBaud
Power - Output -30dBm ~ 1dBm
Current - Transmitting 21.3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-VQFN (4x4)
Base Product Number CC2550
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 576762-CC2550-RTY1
Ultra Librarian 3D Model Ultra Librarian CC2550-RTY1 CAD Model

Description

Introduction to CC2550-RTY1

The CC2550-RTY1 is a cutting-edge product from Texas Instruments, designed to cater to the evolving needs of wireless communication. This robust and versatile chip is an integral component for applications requiring reliable RF (Radio Frequency) connectivity. It is especially well-suited for industrial, home automation, and general-purpose wireless networking.

Key Features

  • High-Performance RF Transceiver: The CC2550-RTY1 boasts a high-performance RF transceiver core, ensuring efficient and reliable wireless communication for your applications.
  • Low Power Consumption: Designed with power efficiency in mind, this product is ideal for battery-operated devices, helping to extend the battery life and reduce maintenance needs.
  • Frequency Range: The device operates in the license-free ISM (Industrial, Scientific, and Medical) and SRD (Short Range Device) frequency bands, offering flexibility in deployment across various regions and applications.
  • Modulation: It supports multiple modulation formats, including ASK, OOK, and various levels of FSK, providing options to optimize for range, data rate, and power consumption.
  • Integration: The CC2550-RTY1 is designed for easy integration into existing designs, with minimal external components required, which simplifies the design and reduces time to market.
  • Robustness: Engineered to withstand challenging environmental conditions, this product ensures consistent performance in a wide range of temperatures and other potential stress factors.

Applications

The versatility of the CC2550-RTY1 makes it suitable for a wide array of applications. It is commonly used in home automation systems, such as smart lighting and security, industrial monitoring and control, wireless sensor networks, and many other scenarios where reliable wireless communication is paramount.

Support and Resources

Texas Instruments provides comprehensive support and resources for the CC2550-RTY1, including detailed datasheets, application notes, and design guides. Developers can also access a variety of development tools and software to facilitate the design and implementation process, ensuring a smooth integration of this product into their solutions.

You May Also Be Interested in

Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Maxim Integrated
IC TRANSMITTER QUAD 48TQFN
Lowest to $2.4024
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess