EN
  • EN
  • DE

BQ24728HRGRR

Part No BQ24728HRGRR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1355965-BQ24728HRGRR
Ultra Librarian 3D Model Ultra Librarian BQ24728HRGRR CAD Model

Description

The BQ24728HRGRR by Texas Instruments is a highly integrated battery charge controller tailored for the management of laptop and portable device power systems. This sophisticated piece of technology is designed to work with a wide range of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, providing a versatile solution for modern portable electronics.

Key Features

  • Advanced Charge Control: The BQ24728HRGRR features programmable charge parameters, such as voltage, current, and charge termination settings, ensuring optimal charging for specific battery requirements.
  • Multiple Charging Phases: This controller supports pre-charge, fast charge, and charge termination phases, which help to maximize battery life and efficiency.
  • SMBus Interface: With its System Management Bus (SMBus) interface, the device enables communication with the host system for monitoring and control purposes, enhancing the overall system reliability.
  • High Accuracy: The BQ24728HRGRR boasts high accuracy in voltage and current regulation, which is critical for safe and efficient battery charging.
  • Input Current Optimization: This feature allows the system to optimize the input current, whether it's from an AC adapter or a USB port, to make the best use of available power.

Applications

With its flexible and efficient power management capabilities, the BQ24728HRGRR is ideal for a variety of applications, including:

  • Notebook and Ultrabook computers
  • Tablet PCs
  • Portable Instruments
  • Medical and Healthcare Devices

Physical Packaging

The device is housed in a compact 20-pin QFN package, designated by the 'RGRR' suffix in its part number, which allows for a minimal footprint on the PCB and is suitable for space-constrained applications.

Quality and Reliability

As with all Texas Instruments products, the BQ24728HRGRR is manufactured to high standards, ensuring both quality and reliability for critical applications where consistent performance is key.

For detailed technical specifications, application notes, and support resources, users are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5239 $67.5717
6+ $18.4811 $110.8866
9+ $17.9036 $161.1324
12+ $17.3260 $207.9120
15+ $16.7485 $251.2275
20+ $15.0159 $300.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess