EN
  • EN
  • DE

BQ51013EVM-725

Part No BQ51013EVM-725
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR BQ51013-725 / BQ51013 Wireless Power Supply/Charging Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Series bqTESLA™
Package Box
Product Status Obsolete
Type Power Management
Function Wireless Power Supply/Charging
Utilized IC / Part BQ51013
Primary Attributes Receiver
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number BQ51013
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-30793,BQ51013EVM-725-ND
Standard Package 1
Win Source Part Number 1232086-BQ51013EVM-725
Ultra Librarian 3D Model Ultra Librarian BQ51013EVM-725 CAD Model

Description

BQ51013EVM-725 Evaluation Module

The BQ51013EVM-725 from Texas Instruments is a high-performance, wireless power evaluation module that serves as a comprehensive development kit for designers interested in implementing wireless charging capabilities into their products. This evaluation module is specifically designed for the testing and evaluation of the BQ51013 integrated wireless power receiver solution, which is capable of providing efficient, contactless power transfer.

Equipped with a WPC (Wireless Power Consortium) Qi-compliant wireless power transfer system, the BQ51013EVM-725 offers a seamless integration experience for developers looking to create products compatible with the growing ecosystem of Qi-enabled devices. The receiver module is optimized for 5W applications, making it suitable for a wide range of portable electronics such as smartphones, tablets, medical devices, and other small form factor gadgets.

Key Features:

  • Supports up to 5W of wireless power transfer, ideal for battery charging applications.
  • WPC Qi V1.2 compliant design ensures compatibility with a multitude of wireless charging pads and stations.
  • Integrated digital demodulation circuitry, eliminating the need for external components and simplifying design efforts.
  • Dynamic power limit adjustment based on temperature, ensuring safe operation under various conditions.
  • LED indicators provide visual feedback for power transfer status, fault conditions, and other operational parameters.

The BQ51013EVM-725 is not only a powerful tool for testing and evaluation but also serves as an educational platform for those looking to understand the intricacies of wireless power technology. The included documentation and Texas Instruments' support materials provide in-depth information on setup, operation, and customization, aiding developers in accelerating their product development cycles.

Whether you're an experienced engineer or a newcomer to wireless power technology, the BQ51013EVM-725 provides an excellent starting point for developing innovative products that harness the convenience and flexibility of wireless charging.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess