EN
  • EN
  • DE
  • IT

MAX5491RA02500+T

Part No MAX5491RA02500+T
Manufacturer Maxim Integrated
Catalog Resistor Networks, Arrays
Description Res NET 30k Ohm 0.035% 7/80W ±35ppm/°C VOLT/D Molded 2.5: 1 Resistance Ratio 3-Pin SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-3
Circuit Type Voltage Divider
Height 1.1176 mm
Length 2.921 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 3
Number of Resistors 2
Packaging Tape & Reel (TR)
Power Per Element 87.5 mW
Radiation Hardening No
Resistance 30 kΩ
RoHS Compliant
Temperature Coefficient 35 ppm/°C
Termination SMD/SMT
Tolerance 0.035 %
Voltage Rating 50 V
Width 1.2954 mm
Win Source Part Number 1075502-MAX5491RA02500+T
Categories Resistor Networks,Arrays
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5491RA02500+T CAD Model

Description

Product Overview: MAX5491RA02500+T from Maxim Integrated

The MAX5491RA02500+T from Maxim Integrated is a precision, dual 25kΩ resistor network that operates as a voltage divider. This component is part of Maxim's range of high-quality precision resistors, which are designed to offer stable and accurate performance for a wide variety of applications. The MAX5491 precision resistor network features a tight ratio tolerance and excellent temperature stability, making it an ideal choice for applications requiring precise voltage division and reference setting.

Key Features

  • Precision Matching: The resistor pair in the MAX5491RA02500+T offers a precise ratio tolerance of ±0.035%, ensuring accurate voltage division and reference voltages for critical circuit functions.
  • Temperature Coefficient: With a low temperature coefficient of 5 ppm/°C, the device provides stable performance over a wide temperature range, minimizing the effects of temperature variations on the resistance values.
  • End-to-End Resistance: The network has an end-to-end resistance of 25kΩ, which is ideal for a broad range of applications, providing sufficient impedance without excessive power consumption.
  • Package: The MAX5491 comes in a compact TDFN package, which is suitable for space-constrained applications, while also offering excellent thermal performance.
  • Supply Voltage: It is designed to operate over a wide supply voltage range, accommodating various circuit designs and ensuring compatibility with multiple system voltages.

Applications

The MAX5491RA02500+T is versatile and can be used in multiple applications that require high precision and stability. Common applications include:

  • Precision voltage dividers
  • Reference voltage generation
  • Gain setting and calibration in amplifiers
  • Data acquisition systems
  • Automotive systems
  • Medical instrumentation

Maxim Integrated's commitment to quality ensures that the MAX5491RA02500+T resistor network is a reliable and high-performing component for electronic systems that demand the highest level of precision. Whether used in industrial, automotive, or consumer electronics, this resistor network provides the accuracy and stability needed to maintain the integrity of electronic signals and power management functions.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess