EN
  • EN
  • DE
  • IT

BQ25616RTWR

Part No BQ25616RTWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 24WQFN  /  Charger IC Lithium Ion/Polymer 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 4.35V
Voltage - Supply (Max) 13.5V
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number BQ25616
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ25616RTWRCT,296-BQ25616RTWRDKR,296-BQ25616RTWRTR
Standard Package 3,000
Win Source Part Number 963234-BQ25616RTWR
Ultra Librarian 3D Model Ultra Librarian BQ25616RTWR CAD Model

Description

The Texas Instruments BQ25616RTWR is a high-efficiency, synchronous battery charger that offers a compact solution for portable electronics. This advanced power management integrated circuit (IC) is designed to cater to the needs of a wide range of applications such as smartphones, tablets, and other personal electronics that require efficient charging and power management.

Key Features

  • High-Efficiency Charging: With support for up to 3 A of charging current, the BQ25616RTWR ensures fast and efficient charging of lithium-ion batteries.
  • Flexible Power Input: This IC is compatible with both USB Type-C and USB PD sources, as well as traditional adapters, making it versatile for various charging setups.
  • Integrated Power Path Management: The BQ25616RTWR allows the system to be powered directly from the input source while simultaneously charging the battery, optimizing usage during low battery conditions.
  • Multi-Chemistry Support: It supports a range of battery chemistries, providing flexibility for different device requirements.
  • Safety Features: The device includes multiple safety features such as over-voltage, over-current, short-circuit, and thermal protection to ensure safe charging operations.
  • Programmable Charging Parameters: Manufacturers can program various parameters like input current limit, charge current, and termination current to suit specific battery sizes and capacities.

Technical Specifications

  • Input Voltage Range: 3.9 V to 13.5 V
  • Operating Temperature: -40°C to +85°C
  • Package: 24-pin WQFN (RTW)

Applications

The BQ25616RTWR is ideal for a multitude of applications that require efficient power management. It is particularly well-suited for portable devices that need to manage power between charging and operation seamlessly. Its compact size and integrated features make it an excellent choice for designers looking to create sleek, power-efficient products.

Conclusion

With its advanced features and versatile application range, the Texas Instruments BQ25616RTWR battery charger stands out as a robust solution for modern portable electronics. It offers the perfect balance of efficiency, flexibility, and safety, making it a top choice for manufacturers and designers alike.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess