EN
  • EN
  • DE

MAX3737ETJ+

Part No MAX3737ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LSR DRVR 2.7GBPS 3.63V 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.7Gbps
Number of Channels 1
Supply Voltage - Operating 2.97 V to 3.63 V
Operating Supply Current 47mA
Current - Modulation 85mA
Current - Bias 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 32-TQFN-EP (5x5)
Mounting Surface Mount
Win Source Part Number 1067879-MAX3737ETJ+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3737ETJ+ CAD Model

Description

Maxim Integrated's MAX3737ETJ+: High-Performance Laser Driver

The MAX3737ETJ+ is a compact, high-speed laser driver designed by Maxim Integrated for applications that require efficient modulation and automatic power control of a laser diode. This advanced IC is specifically engineered to meet the stringent demands of fiber optic communication systems, including Gigabit Ethernet, Fibre Channel, and other high-speed data transmission protocols.

Encased in a 32-pin TQFN package, the MAX3737ETJ+ offers a combination of high-frequency performance and low power consumption, making it an ideal choice for compact and power-sensitive optical transceiver modules. It is capable of delivering modulation currents up to 85mA and bias currents up to 100mA, which can be easily programmed via external resistors to cater to various laser diode requirements.

The device features an automatic power control (APC) loop that maintains constant average optical power output from the laser diode, compensating for temperature and aging effects. This ensures stable performance over the product’s lifespan. Additionally, the MAX3737ETJ+ comes with extensive safety features, including a laser safety limit that prevents excessive currents from damaging the laser diode.

With a wide operating temperature range from -40°C to +85°C, the MAX3737ETJ+ is built to perform reliably in diverse environments. Its integrated waveform-shaping reduces the amount of electromagnetic interference (EMI) generated, which is particularly important in high-density systems where multiple devices operate in close proximity.

Furthermore, the MAX3737ETJ+ supports a data rate range from 155Mbps to 2.7Gbps, offering designers the flexibility to use the same component across different product designs and data rate requirements. This versatility, combined with the device's high level of integration, can lead to reduced bill of materials costs and simplified design processes.

For designers and engineers looking for a robust and flexible laser driver solution, Maxim Integrated's MAX3737ETJ+ is a top contender that balances performance, power efficiency, and reliability to meet the needs of today’s high-speed optical communication systems.

You May Also Be Interested in

MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GB 5.5V 10MSOP / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1728 $72.6912
8+ $14.9111 $119.2888
12+ $14.4444 $173.3328
17+ $13.9790 $237.6430
22+ $13.5135 $297.2970
29+ $12.1148 $351.3292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess